Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Voltage - Breakover 15V
Voltage - Off State 8V
Current - Peak Pulse (8/20μs) 400A
Peak Pulse Current(Ippm) 100A
Current - Hold (Ih) 50mA
Number of Elements 1
Capacitance 75pF
Mounting SMD (SMT)
Dimension DO-214AA, SMB
Win Source Part Number 1098558-SMP100LC-8
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SMP100LC-8 CAD Model

Description

STMicroelectronics SMP100LC-8 Transil™ Diode

The SMP100LC-8 is a state-of-the-art Transil™ diode designed by STMicroelectronics, crafted to provide reliable protection for sensitive electronic equipment against voltage transients induced by both natural and industrial phenomena. This device is specifically engineered to safeguard telecommunication equipment, computers, industrial systems, and other electronic apparatus from overvoltage surges.

With its bidirectional clamping feature, the SMP100LC-8 is capable of suppressing all types of overvoltage transients promptly and effectively. The device's clamping voltage is well-defined, ensuring a high level of protection for the downstream components. This diode can handle a maximum surge current of up to 100 A (@ 10/1000 µs), making it an ideal choice for applications that may be exposed to high surge events.

The SMP100LC-8 boasts a low capacitance design, which is critical for preserving signal integrity in high-speed communication lines. This characteristic ensures that the device does not impair the normal operation of the protected circuits by introducing minimal distortion. Its low leakage current further ensures that the diode does not affect the overall power consumption of the system significantly when in standby mode.

This Transil™ diode is housed in a DO-214AA (SMB) package, which is recognized for its compact footprint and robustness, making it suitable for high-density circuit board designs. The package is also compliant with industrial standards for surface-mount technology, facilitating easy integration into a wide variety of applications.

The SMP100LC-8 operates effectively within a broad temperature range, thus maintaining its protective characteristics across various environmental conditions. It is also RoHS compliant, aligning with global environmental directives that restrict the use of certain hazardous substances in electronic equipment.

In summary, the STMicroelectronics SMP100LC-8 Transil™ diode is a versatile and robust solution for circuit protection, combining high surge capability, low capacitance, and a compact form factor to meet the rigorous demands of modern electronic protection.

You May Also Be Interested in

Littelfuse Inc.
SIDACTOR 2CHP 90/180V 250A TO220
Lowest to $3.0076
ECAD model for P2202ABL
STMicroelectronics
THYRISTOR 30A 8SOIC
Lowest to $1.4875
ECAD model for LCP1511DRL
Littelfuse Inc.
SIDAC 2CHP 90/180V 400A TO220A
Need more? Email Us
ECAD model for P2202ACL
STMicroelectronics
THYRISTOR 10.5V 30A SOT23-5
Need more? Email Us
ECAD model for DSL01-010SC5
Littelfuse Inc.
SIDACTOR BI 220V 150A DO-214AA
Need more? Email Us
ECAD model for P2600SALRP
Bourns Inc.
THYRISTOR 90V 100A DO214AA
Lowest to $4.8896
ECAD model for TISP4C115H3BJR-S
Littelfuse Inc.
SIDACTOR BI 170V 250A DO214
Lowest to $1.9194
ECAD model for P1800SBLRP
Bourns Inc.
THYRISTOR 58V 300A DO214AA / 58V Off-State 300 A Ipp TVS Thyristor DO-214AA, SMB
Lowest to $0.7361
ECAD model for TISP5070H3BJR
Littelfuse Inc.
THYRISTOR 190V/380V 400A 6SMD GW / 190V, 380V Off-State 400 A Ipp TVS Thyristor 6-SMD, Gull Wing
Need more? Email Us
ECAD model for P2304UCMCLRP

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9290 $51.0950
135+ $0.7622 $102.8970
205+ $0.7384 $151.3720
280+ $0.7146 $200.0880
365+ $0.6908 $252.1420
485+ $0.6193 $300.3605
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 74,522 pieces
MOQ: 55 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention