EN
  • EN
  • DE

LCP1511RL

Part No LCP1511RL
Manufacturer STMicroelectronics
Catalog TVS - Thyristors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Thyristors
Manufacturer STMicroelectronics
Win Source Part Number 295561-LCP1511RL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LCP1511RL CAD Model

Description

STMicroelectronics LCP1511RL Product Overview

The LCP1511RL from STMicroelectronics is a high-performance, low-power, dual operational amplifier integrated circuit designed to meet the requirements of a wide range of applications. This device is particularly suitable for sensor interfaces, battery-powered applications, and portable devices due to its low power consumption and high accuracy.

Key Features

  • Low Power Consumption: The LCP1511RL is optimized for low-voltage operations, making it ideal for battery-operated devices. It offers a typical quiescent current of just 50 µA per amplifier, which is beneficial for power-sensitive applications.
  • Wide Supply Voltage Range: This operational amplifier can function within a supply voltage range of 2.7V to 16V, providing flexibility in various operating conditions and making it compatible with a broad spectrum of power sources.
  • High Gain Bandwidth Product: With a gain bandwidth product of 1.3 MHz, the LCP1511RL can handle a range of frequencies, making it suitable for audio processing and other signal conditioning tasks.
  • Low Input Bias Current: The input bias current is as low as 1 pA, which minimizes errors in precision applications and is essential for high-impedance sensor interfaces.
  • Stable with Low-Value Capacitive Loads: The operational amplifier remains stable even with capacitive loads as low as 100 pF, ensuring reliable performance in feedback and buffering circuits.

Applications

The versatile nature of the LCP1511RL makes it well-suited for a variety of applications, including:

  • Portable and battery-powered devices
  • Photodiode amplification
  • Analog filters
  • Medical instrumentation
  • Signal conditioning
  • Data acquisition systems

Package and Quality

The LCP1511RL is available in a small outline package, which is ideal for space-constrained applications. STMicroelectronics ensures high-quality standards, and the product is designed to meet the reliability requirements of industrial and consumer markets.

You May Also Be Interested in

ON Semiconductor
Thyristor Surge Protectors High Voltage Bidirectional TSPD | THYRISTOR 300V 100A DO214AA
Lowest to $0.3665
Littelfuse Inc.
THYRISTOR 230V 400A DO-214AA
Need more? Email Us
STMicroelectronics
Thyristor Surge Protection Devices 95V 5.5A 8-Pin SO W Tube / PROTECTION IC FOR RINGING SLICS | THYRISTOR 30A 8SOIC
Lowest to $1.3636
Vishay
10TTS08 Series 800 V 10 A Flange Mount High Voltage Phase Control SCR -TO-220AB
Lowest to $4.5992
Vishay
Thyristor SCR 800V 350A
Need more? Email Us
Littelfuse Inc.
THYRISTOR 58V 250A DO-214AA
Need more? Email Us
ON Semiconductor
Thyristor Surge Protectors High Voltage Bidirectional TSPD | THYRISTOR 270V 100A DO214AA
Lowest to $0.3665
Bourns Inc.
THYRISTOR 90V 800A / Thyristor Surge Protection Devices 90V 50A 2-Pin SMB T/R
Need more? Email Us
Littelfuse Inc.
THYRISTOR 90V 400A DO-214AA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.0150 $60.0300
5+ $24.6281 $123.1405
8+ $23.8588 $190.8704
11+ $23.0885 $253.9735
13+ $22.3192 $290.1496
18+ $20.0104 $360.1872
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,520 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess