EN
  • EN
  • DE

EMIF01-1003M3

Part No EMIF01-1003M3
Manufacturer STMicroelectronics
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 100 OHM/30PF SMD  /  RC (Pi) EMI Filter 2nd Order Low Pass 1 Channel R = 100Ohms, C = 30pF SC-101, SOT-883
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>EMI/RFI Filters (LC, RC Networks)
Mfr STMicroelectronics
Series IPAD™
Package Tape & Reel
Product Status Obsolete
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 1
Center / Cutoff Frequency 900MHz (Cutoff)
Attenuation Value -25dB @ 900MHz
Resistance - Channel (Ohms) 100
Values R = 100Ohms, C = 30pF
ESD Protection Yes
Temperature Range - Operating -40°C ~ 85°C
Applications Data Lines for Mobile Devices
Mounting SMD (SMT)
Package / Case SC-101, SOT-883
Dimension 0.039" L x 0.024" W (1.00mm x 0.60mm)
Height 0.020" (0.50mm)
Base Product Number EMIF01
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.00.0000
Other Names 497-7738-6,EMIF011003M3,-497-7738-6,-497-7738-1,EMIF01-1003M3-ND,497-7738-1,497-7738-2,-497-7738-2
Standard Package 12,000
Win Source Part Number 982254-EMIF01-1003M3
Ultra Librarian 3D Model Ultra Librarian EMIF01-1003M3 CAD Model

Description

The EMIF01-1003M3 is a cutting-edge solution designed by STMicroelectronics for EMI (Electromagnetic Interference) filtering and signal conditioning. Tailored to meet the stringent requirements of electronic systems, this compact component is an ideal choice for applications that demand high-level EMI suppression and signal integrity.

Key Features

  • Integration: The EMIF01-1003M3 integrates one line of EMI filtering and ESD protection, thereby reducing the number of components required on a PCB and simplifying design efforts.
  • High ESD Protection: It offers robust ESD protection, ensuring that the device is safeguarded against electrostatic discharges, which can be detrimental to electronic components.
  • Low Line Capacitance: With a low line capacitance, the device ensures that signal integrity is maintained, making it suitable for high-speed data lines.
  • Bidirectional Filtering: The bidirectional filtering capability of the EMIF01-1003M3 makes it versatile for use in various signal lines where the direction of data flow can change.

Applications

The EMIF01-1003M3 is particularly well-suited for a range of applications where EMI filtering is critical. These include:

  • Mobile phones and communication devices
  • Computers and peripherals
  • Consumer electronics
  • Industrial controllers

Technical Specifications

Some of the key technical specifications of the EMIF01-1003M3 include:

  • Package: SOT23-6L
  • Cut-off frequency: 900 MHz
  • Low leakage current
  • Operating temperature range: -40°C to +85°C

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The EMIF01-1003M3 is manufactured in ISO-certified facilities, ensuring that it meets rigorous quality and reliability standards. This commitment to excellence makes the EMIF01-1003M3 a reliable choice for designers and manufacturers looking to enhance their electronic products.

You May Also Be Interested in

Kemet
FILTER RC 220 OHMS/0.22UF TH
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/10000PF BOLT
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 1500PF CHASSISSIS
Need more? Email Us
Murata Electronics North America
FILTER LC(T) 33PF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
TDK Corporation
FILTER LC(PI) 22PF 420MHZ SMD
Need more? Email Us
Knowles Syfer
FILTER LC(PI) 6800PF SMD
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.1UF BOLT
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,360 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess