Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors)
Manufacturer STMicroelectronics
Packaging Tray
Type Audio Processor
Interface CAN, Ethernet, I²C, MMC/SD/SDIO, SPI, SSP, UART, USB
Clock Rate 650MHz
On-Chip RAM 700kB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 529-LFBGA
Supplier Device Package 529-LFBGA (19x19)
Base Product Number STA1295
REACH Status REACH Unaffected
Other Part Number 497-STA1295ELA
Standard Package 504
Win Source Part Number 1316887-STA1295ELA
Ultra Librarian 3D Model Ultra Librarian STA1295ELA CAD Model

Description

Introducing the STA1295ELA: A High-Performance Automotive Processor

The STA1295ELA from STMicroelectronics is a cutting-edge automotive-grade processor designed to meet the rigorous demands of modern vehicle applications. This powerful and versatile processor is part of ST's Telemaco3P family, which is engineered to drive the next generation of telematics and connectivity solutions in the automotive industry.

At the heart of the STA1295ELA lies an advanced quad-core ARM® Cortex®-A53 architecture, which operates at speeds of up to 1.5 GHz. This robust processing power enables the STA1295ELA to handle complex tasks with ease, making it ideal for applications such as in-vehicle infotainment systems, advanced driver assistance systems (ADAS), and smart gateway modules.

One of the key features of the STA1295ELA is its integrated security module. This module ensures that data is processed and transmitted securely, a critical requirement in the context of connected vehicles. With the rise of cyber threats, STMicroelectronics has prioritized security in the design of the STA1295ELA to provide a robust defense against potential attacks.

The processor also boasts a wide range of connectivity options, including support for Gigabit Ethernet AVB, which is essential for high-speed data transfers and real-time audio/video streaming. Additionally, the STA1295ELA supports CAN FD, FlexRay, and multiple USB ports, offering flexibility in interfacing with various automotive communication standards and peripherals.

Energy efficiency is another hallmark of the STA1295ELA, thanks to its dynamic voltage and frequency scaling (DVFS) capabilities. This feature allows the processor to adjust power consumption based on the workload, helping to reduce the overall energy footprint of the vehicle's electronic systems.

For developers, the STA1295ELA is supported by a comprehensive software development ecosystem, which includes tools, libraries, and documentation to accelerate the development and deployment of applications. This support ensures that integrating the STA1295ELA into automotive systems is as seamless as possible.

In summary, the STA1295ELA from STMicroelectronics represents a significant advancement in automotive processing technology, offering high performance, robust security, and a wide array of connectivity options, all while maintaining energy efficiency. It is a smart choice for manufacturers looking to innovate and enhance the capabilities of their automotive solutions.

You May Also Be Interested in

Analog Devices Inc.
16-BIT DIGITAL SIGNAL PROCESSOR
Need more? Email Us
ECAD model for ADSP-2171KST-104
Analog Devices Inc.
IC DSP 32BIT 333MHZ EPAD 144LQFP
Need more? Email Us
ECAD model for ADSP-21363KSWZ-1AA
Analog Devices Inc.
DSP Microcomputer | IC DSP 16BIT 80MHZ 144CSBGA
Need more? Email Us
ECAD model for ADSP-2187NBCA-320
Texas Instruments
Digital Media System-on-Chip
Need more? Email Us
ECAD model for TMS320DM6467CZUTAV
Analog Devices Inc.
ADSP-2100 Family DSP Microcomputers
Need more? Email Us
ECAD model for ADSP-2115BPZ-100
Texas Instruments
Client Side Telephony DSP
Need more? Email Us
ECAD model for TMS320C54CSTGGU
Analog Devices Inc.
Blackfin Embedded Processor | IC DSP 16/32B 400MHZ 168CSBGA
Need more? Email Us
ECAD model for ADSP-BF514BBCZ-4F4
Texas Instruments
TMS320C6455 Fixed-Point Digital Signal Processor
Need more? Email Us
ECAD model for TMS320C6455DZTZA
Texas Instruments
Fixed-Point Digital Signal Processors
Lowest to $6.3016
ECAD model for TMS320C5532AZHH10

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $56.6927 $56.6927
3+ $46.5171 $139.5513
4+ $45.0635 $180.2540
5+ $43.6098 $218.0490
6+ $42.1562 $252.9372
8+ $37.7952 $302.3616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 659 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention