Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Obsolete(EOL)
Type Fixed Point
Clock Rate 50MHz
On-Chip RAM 15kB
Voltage - I/O 3.30V
Voltage - Core 3.30V
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 44-LQFP (10x10)
Win Source Part Number 212754-TDA7502
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA7502 CAD Model

Description

Introducing the TDA7502: The Ultimate Solution for Advanced Car Radio Systems

The TDA7502 is a breakthrough product from STMicroelectronics, designed specifically for the next generation of car radio systems. This high-performance signal processor is a testament to STMicroelectronics' commitment to innovation and quality in the automotive electronics industry. The TDA7502 is an integral component for automotive manufacturers and enthusiasts looking to enhance the audio experience in vehicles.

Key Features of the TDA7502

  • Advanced Signal Processing: Equipped with sophisticated algorithms, the TDA7502 provides superior signal processing capabilities, ensuring crystal-clear audio quality for an immersive listening experience.
  • High Integration: The device integrates multiple functions into a single chip, reducing the need for additional components and saving space on the circuit board.
  • Flexibility: With its versatile design, the TDA7502 can be used in a variety of car radio systems, ranging from basic setups to high-end units with complex features.
  • Robust Performance: Built to withstand the harsh conditions of the automotive environment, the TDA7502 operates reliably over a wide temperature range and is resistant to the vibrations and shocks typical in vehicles.

Applications

The TDA7502 is ideal for a range of applications within the automotive sector, including:

  • Standard and high-end car radios
  • Car multimedia systems
  • Audio amplifiers with signal processing capabilities

Technical Specifications

STMicroelectronics has equipped the TDA7502 with a set of impressive technical features that make it a top choice for automotive audio systems:

  • Digital Signal Processing (DSP) for audio enhancement
  • Compatibility with a variety of audio sources
  • Support for advanced audio algorithms
  • Low power consumption for energy-efficient operation

For developers and manufacturers, the TDA7502 comes with comprehensive technical support and documentation, ensuring a smooth integration process into existing systems. Whether upgrading an old car radio or developing a new state-of-the-art system, the TDA7502 from STMicroelectronics offers the perfect blend of performance, reliability, and quality.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTLR DUAL 160CSPBGA
Lowest to $50.5914
ECAD model for ADSP-BF533SBBC-5V
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
ECAD model for TMS320C6455BGTZ8
Texas Instruments
TMS320C6455 Fixed-Point Digital Signal Processor
Need more? Email Us
ECAD model for TMS320C6455DZTZA
Analog Devices Inc.
IC CCD SIGNAL PROCESSOR 88LFCSP
Lowest to $175.5225
ECAD model for ADSP-BF504KCPZ-3F
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
ECAD model for ADSP-BF526KBCZ-4
Analog Devices Inc.
IC DSP CONTROLLER 16BIT 128LQFP
Need more? Email Us
ECAD model for ADSP-2183KST-160
Analog Devices Inc.
IC PROCESSOR 500MHZ 576BGA
Need more? Email Us
ECAD model for ADSP-TS201SWBP-050
Analog Devices Inc.
Blackfin Embedded Processor | IC DSP 16/32B 400MHZ 168CSBGA
Need more? Email Us
ECAD model for ADSP-BF514BBCZ-4F4
Analog Devices Inc.
Blackfin Embedded Processor | IC DSP CONTROLLER 16BIT 260 BGA
Need more? Email Us
ECAD model for ADSP-BF535PKB-300

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention