EN
  • EN
  • DE
  • IT

MAX1868ETL

Part No MAX1868ETL
Manufacturer Maxim Integrated
Catalog EMI/RFI Filters (LC, RC Networks)
Description MAX1868 - VIDEO FILTER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - EMI/RFI Filters (LC, RC Networks)
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 747229-MAX1868ETL
Ultra Librarian 3D Model Ultra Librarian MAX1868ETL CAD Model

Description

Maxim Integrated Product Overview: MAX1868ETL

The MAX1868ETL, designed and produced by Maxim Integrated, is a highly integrated power-management IC that offers a compact and efficient solution for various applications. This versatile chip is particularly suitable for portable devices where space is at a premium and power efficiency is crucial.

Key Features

  • Multiple Output Voltages: The MAX1868ETL provides several regulated output voltages, enabling it to power multiple components in a system, including microprocessors, memory, and peripheral devices.
  • High Efficiency: With its advanced design focused on power efficiency, this IC minimizes power loss, thereby extending battery life in portable applications.
  • Small Footprint: The compact TQFN (Thin Quad Flat No-leads) package makes it an ideal choice for space-constrained designs.
  • Integrated Power MOSFETs: The inclusion of internal power MOSFETs simplifies design and reduces external component count, further saving space and cost.
  • Flexible Power Sequencing: The device supports programmable power sequencing, allowing designers to tailor the power-up and power-down sequences for the specific needs of their applications.
  • Thermal Protection: Built-in thermal protection ensures the device operates within safe temperature limits, enhancing system reliability.

Applications

The MAX1868ETL is ideal for a range of applications, including but not limited to:

  • Notebook Computers
  • Portable Media Players
  • Handheld Devices
  • Networking Hardware

Technical Specifications

With its integrated features and robust design, the MAX1868ETL is engineered to meet the stringent requirements of modern electronic devices. The technical specifications include multiple voltage outputs, a wide input voltage range, and a high level of integration that reduces the need for additional external components.

In summary, the MAX1868ETL from Maxim Integrated is a powerful, efficient, and space-saving power-management solution that is well-suited for a variety of portable and space-sensitive applications. Its comprehensive feature set and reliable performance make it an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Kemet
FILTER RC 33 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.1UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 65PF CHASSIS MOUNT
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.1UF TH
Need more? Email Us
Murata Electronics North America
FILTER LC(T) 3300PF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 1500PF CHASSISSIS
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.1UF TH
Need more? Email Us
TDK Corporation
FILTER LC(PI) 22PF 420MHZ SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $4.0722 $65.1552
39+ $3.3414 $130.3146
60+ $3.2379 $194.2740
83+ $3.1331 $260.0473
107+ $3.0284 $324.0388
143+ $2.7152 $388.2736
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess