EN
  • EN
  • DE

KSZ9897STXI-TR

Part No KSZ9897STXI-TR
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC ETHERNET SWITCH 7PORT 128TQFP / Ethernet Switch 10/100/1000 Base-T PHY I²C, SPI Interface 128-TQFP-EP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface>Controllers
Manufacturer Microchip Technology
Packaging Reel - TR
Protocol Ethernet
Function Switch
Interface I2C, SPI
Standards 10/100/1000 Base-T PHY
Voltage - Supply 1.8V, 2.5V, 3.3V
Temperature Range - Operating -40°C ~ 85°C
Case / Package 128-TQFP Exposed Pad
Supplier Device Package 128-TQFP-EP (14x14)
Base Product Number KSZ9897
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Other Part Number KSZ9897STXI-CT,KSZ9897STXI-DKR
Standard Package 1,000
Win Source Part Number 1322079-KSZ9897STXI-TR
Ultra Librarian 3D Model Ultra Librarian KSZ9897STXI-TR CAD Model

Description

The KSZ9897STXI-TR from Microchip Technology is a highly integrated, multi-port network switch designed to enable efficient and robust connectivity solutions for a variety of applications. This advanced switch is part of Microchip's KSZ9897 series and is particularly suitable for applications in the automotive, industrial, and enterprise networking sectors.

Key Features

  • Port Configuration: The KSZ9897STXI-TR features seven ports, which include five integrated 10/100/1000 Mbps Ethernet PHYs and two ports that can be configured as RGMII, MII, or RMII interfaces.
  • Switch Fabric: It boasts a high-performance switch fabric that ensures seamless data transmission across all ports, with support for non-blocking switch fabric and on-chip frame buffers.
  • Energy Efficient: The device supports Energy Efficient Ethernet (IEEE 802.3az) for reduced power consumption, making it an ideal choice for eco-friendly applications.
  • Advanced QoS: Quality of Service (QoS) features include 4 priority queues per port, port-based VLANs, and tag-based VLANs, ensuring optimal data prioritization and network segmentation.
  • Enhanced Security: Security features such as MAC address filtering, IEEE 802.1X port-based authentication, and DoS attack prevention safeguard your network infrastructure.
  • Robust Management: Comprehensive management capabilities are provided through SNMP, RMON, web management, and MIIM interfaces, facilitating remote monitoring and control.

Applications

The KSZ9897STXI-TR is versatile and can be deployed in a wide range of applications including:

  • Enterprise networking systems such as switches and routers
  • Industrial automation and control systems
  • Automotive infotainment and advanced driver-assistance systems (ADAS)
  • Smart home and IoT devices requiring robust network capabilities

Package and Availability

The KSZ9897STXI-TR is offered in a compact 128-pin, 14x14mm PQFP package, providing a space-saving solution for dense PCB layouts. The product is available in tape and reel packaging, facilitating efficient assembly for high-volume production. With its robust feature set and flexible port configuration, the KSZ9897STXI-TR from Microchip Technology stands out as a superior choice for designers seeking a reliable multi-port network switch solution.

You May Also Be Interested in

Analog Devices Inc.
IC CAN CTRLR 44-PLCC
Lowest to $19.1842
Terminus
WQFN-24(4x4) Interface Controllers RoHS
Lowest to $2.3284
Intel
KTI225IT S LNNK Intel Ethernet ICs Intel Ethernet Contr oller I225-IT Tray datasheet, inventory, & pricing.
Lowest to $27.6493
Maxim Integrated
IC I2C TO 1WIRE BRIDGE SOT23-6
Lowest to $5.0870
ASIX
QFN-40 Interface Controllers RoHS
Lowest to $3.7836
Texas Instruments
DP83867ERGZTG4 Texas Instruments Ethernet ICs Extended temperature robust low-latency datasheet, inventory, & pricing.
Lowest to $13.0971
Broadcom Limited
48-PORT MULTI-GB ETHERNET ENT SW
Lowest to $1,707.4627
Intel
KTI226IT S RKTX Intel Ethernet ICs Intel Ethernet Controller I226-IT, Tray datasheet, inventory, & pricing.
Need more? Email Us
Wch
480Mbps Hub USB 2.0 QSOP-16-150mil Interface Controllers RoHS
Lowest to $0.5239

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.3011 $69.9033
5+ $21.8263 $109.1315
8+ $21.0890 $168.7120
11+ $19.6142 $215.7562
14+ $18.8768 $264.2752
17+ $18.1395 $308.3715
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,240 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess