Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Motor Type - Stepper Bipolar
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Bipolar
Step Resolution 1, 1/2
Applications General Purpose
Output Current 1.5A
Supply Voltage - Operating 4.75 V to 5.25 V
Voltage - Load 10 V to 45 V
Temperature Range - Operating 0°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 20-SO
Win Source Part Number 125165-E-TEA3718SFPTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian E-TEA3718SFPTR CAD Model

Description

E-TEA3718SFPTR Stepper Motor Driver from STMicroelectronics

The E-TEA3718SFPTR is a high-performance stepper motor driver integrated circuit designed by STMicroelectronics, one of the leading manufacturers of semiconductor solutions. This advanced driver IC is specifically engineered to control bipolar stepper motors in a wide range of applications, delivering precise and efficient motor operation.

Key Features:

  • Operating Voltage: The device supports a wide operating voltage range, making it versatile for various applications.
  • Output Current: It can deliver output current up to 1 A per channel, ensuring sufficient drive for most small to medium-sized stepper motors.
  • Dual Full-Bridge Driver: The E-TEA3718SFPTR is equipped with dual full-bridge drivers, which are capable of driving two-phase bipolar stepper motors.
  • Cross-Conduction Protection: Safety features include cross-conduction protection, which prevents accidental damage from simultaneous high current paths.
  • Thermal Shutdown: An integrated thermal shutdown feature protects the IC from overheating, enhancing the longevity and reliability of the motor driver.
  • Low Saturation Voltage: The low saturation voltage reduces power dissipation, thereby improving efficiency and reducing thermal issues.

Applications:

The E-TEA3718SFPTR is suitable for a variety of applications that require precise control of stepper motors. These include but are not limited to:

  • Printers and office automation equipment
  • Textile machinery
  • Industrial automation
  • Robotics
  • Medical equipment

Package and Quality:

The device comes in a PowerSO36 package, designed for optimal heat dissipation and space-saving on PCBs. STMicroelectronics ensures high-quality standards, and the E-TEA3718SFPTR stepper motor driver is no exception, providing reliable performance in demanding environments.

Whether you're developing a sophisticated industrial automation system or a compact consumer device, the E-TEA3718SFPTR from STMicroelectronics offers a robust and efficient solution for controlling stepper motors.

You May Also Be Interested in

ON Semiconductor
IC MTR DRVR UNIPOLAR 4.75V-5.25V / 2-phase Stepping Motor Driver
Lowest to $7.7616
ECAD model for STK672-732A-E
Texas Instruments
IC MOTOR DRIVER 2V-5.5V 10VSSOP / DRV2604L 2- to 5.2-V Haptic Driver for LRA and ERM with Internal Memory and Smart-Loop Architecture
Lowest to $1.5037
ECAD model for DRV2604LDGSR
Texas Instruments
IC MTRDRV BIPLR 2.75-6.8V 10VSON / LOW-VOLTAGE MOTOR DRIVER IC
Lowest to $1.6758
ECAD model for DRV8832DRCR
ON Semiconductor
IC MTR DRV BIPOLAR 3-5.5V 20PSOP / 8A H-Bridge Driver
Lowest to $6.4499
ECAD model for NCV7729BPPR2G
Sanken
IC MTR DRV MULTPHAS 3-5.5V 30DIP / New Pentagon Connection
Lowest to $111.6000
ECAD model for SI-7510
Texas Instruments
IC MOTOR DRIVER 3V-5.5V 20QFN / DRV2700 Industrial Piezo Driver With Integrated Boost Converter
Lowest to $5.3419
ECAD model for DRV2700RGPR
Texas Instruments
IC MTR DRV MULTI 4.4-45V 48HTQFP / Three-Phase Automotive Gate Driver
Lowest to $7.9018
ECAD model for DRV83055QPHPRQ1
ON Semiconductor
IC MTR DRV 4.5-5.5V/8-17V 36SSOP
Lowest to $3.7074
ECAD model for LB11876-TLM-E
Rohm Semiconductor
IC MOTOR DRIVER 2.5V-3.6V 16VQFN
Need more? Email Us
ECAD model for BD65494MUV-E2

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5685 $59.1165
21+ $5.3896 $113.1816
33+ $5.2211 $172.2963
45+ $5.0527 $227.3715
58+ $4.8843 $283.2894
77+ $4.3790 $337.1830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,330 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention