The TIP641 from Texas Instruments is a robust bipolar junction transistor (BJT) that is designed for a wide array of applications requiring high voltage and high current capabilities. This NPN transistor is a fundamental component in power electronics, known for its reliability and performance in demanding environments.
Key Features
- Voltage and Current Ratings: The TIP641 is capable of handling collector-emitter voltages up to 80V and collector currents up to 10A, making it suitable for medium power applications.
- Power Dissipation: With a power dissipation of 80W, this transistor can manage significant amounts of energy without compromising its functionality.
- High DC Current Gain: Featuring a high hFE (DC current gain) level, the TIP641 provides efficient current amplification, ensuring that minimal base current is needed to control larger collector currents.
- Complementary PNP Type: Texas Instruments offers a complementary PNP transistor that pairs with the TIP641 for push-pull amplifier configurations, providing designers with flexibility in their circuit designs.
Applications
The TIP641 is versatile and can be used in a variety of electronic circuits. Common applications include:
- Power regulators
- Switching circuits
- Amplifier output stages
- Motor controllers
- Linear power supplies
Quality and Reliability
Texas Instruments ensures that the TIP641 meets stringent quality standards, delivering consistent performance and reliability. Each transistor undergoes rigorous testing to guarantee its suitability for both commercial and industrial applications.
Technical Specifications
Parameter
Value
Collector-Emitter Voltage (V<sub>CEO)
80V
Collector Current (I<sub>C)
10A
Power Dissipation (P<sub>D)
80W
DC Current Gain (h<sub>FE)
High
For detailed specifications, datasheets, and technical support, visit the Texas Instruments website or contact their customer service department.