EN
  • EN
  • DE

E-TDA7386

Part No E-TDA7386
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 45W 25FLEXIWATT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Type Class AB
Output Type 4-Channel (Quad)
Max Output Power x Channels @ Load 45W x 4 @ 4 Ohm
Supply Voltage - Operating 8 V to 18 V
Features Mute, Short-Circuit and Thermal Protection, Standby
Mounting Through Hole
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 25-Flexiwatt (Vertical)
Dimension 25-Flexiwatt (Formed Leads)
Win Source Part Number 215974-E-TDA7386
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian E-TDA7386 CAD Model

Description

The E-TDA7386 from STMicroelectronics is an advanced BCD (Bipolar CMOS DMOS) technology class AB Audio Power Amplifier designed to provide high-quality sound output with minimal external components. This integrated circuit is specifically engineered for car radio applications, offering an impressive blend of power efficiency and audio performance.

Key Features

  • High output power capability:
    • 4 x 45W/4Ω max.
    • 4 x 28W/4Ω @14.4V, 1KHz, 10%
  • Flexibility in use with multiple speaker configurations (2Ω to 8Ω)
  • Low distortion and low output noise
  • Standby function and mute function
  • Automute at min. supply voltage detection
  • Low external component count:
  • Internally fixed gain (26dB)
  • No external compensation
  • No bootstrap capacitors

Performance Benefits

The E-TDA7386 is recognized for its robust performance and reliability. It provides a high-quality audio experience with low harmonic distortion and noise. The device is equipped with a standby function, which allows for significant power savings when the amplifier is not in use. The mute function is also beneficial for users, providing immediate silence when needed without having to adjust the volume or turn off the system.

Applications

While the E-TDA7386 is primarily designed for car radio systems, its versatility makes it suitable for a wide range of audio applications requiring high power output and fidelity. These include home audio systems, personal computers, and other audio electronics where power efficiency and sound quality are desired.

Conclusion

The E-TDA7386 stands as a testament to STMicroelectronics' commitment to high-quality audio solutions. With its powerful output, low distortion, and user-friendly features, this audio power amplifier is an excellent choice for manufacturers and hobbyists alike looking to enhance their audio systems with reliable and efficient performance.

You May Also Be Interested in

Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
STMicroelectronics
MULTIFUNCTION QUAD POWER AMPLIFIER WITH BUILT-IN DIAGNOSTICS FEATURES
Need more? Email Us
ams
IC AMP CLASS AB STEREO 24QFN / Amplifier IC 2-Channel (Stereo) Class AB 24-QFN (4x4)
Lowest to $1.5774
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess