EN
  • EN
  • DE

EMC1412

Part No EMC1412
Manufacturer Microchip Technology
Catalog Miscellaneous
Description Analog & Interface Product Selector Guide
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822586-EMC1412
Ultra Librarian 3D Model Ultra Librarian EMC1412 CAD Model

Description

Microchip Technology's EMC1412 - Multi-Channel Temperature Sensor

The EMC1412 from Microchip Technology is a high-precision, multi-channel temperature sensor designed to provide accurate monitoring of thermal conditions across various components within electronic systems. This advanced sensor is particularly well-suited for applications in personal computers, office electronics, and industrial systems where precise temperature readings are crucial for maintaining optimal performance and reliability.

Key Features:

  • Multiple Temperature Channels: The EMC1412 is equipped with one internal temperature channel to monitor its own temperature and up to three external channels for monitoring other devices.
  • High Accuracy: With an accuracy of ±1°C, the sensor ensures precise temperature readings, which is essential for systems that are sensitive to thermal variations.
  • Programmable Resolution: The device offers programmable resolution for the external channels, ranging from 0.125°C to 1.0°C, allowing for flexibility in different application requirements.
  • SMBus Interface: It supports the System Management Bus (SMBus) interface, facilitating easy integration into existing systems with minimal additional components.
  • Low Power Consumption: The EMC1412 is designed for efficiency, with low power consumption that makes it ideal for battery-powered or energy-sensitive applications.
  • Alert Function: An ALERT output is provided that can be programmed to activate at certain temperature thresholds, offering an automatic response to critical thermal events.

Applications:

The versatility of the EMC1412 allows it to be used across a wide range of applications. It is particularly useful in:

  • Desktop and Laptop Computers
  • Servers and Networking Equipment
  • Industrial and Office Electronics
  • Embedded Systems

With its combination of multiple temperature channels, high accuracy, and programmable features, the EMC1412 from Microchip Technology stands out as a reliable choice for designers and engineers who require robust temperature monitoring in their systems. Whether it's to protect critical components from overheating or to ensure that systems operate within safe temperature ranges, the EMC1412 delivers the performance and flexibility needed to meet the demands of modern electronic environments.

You May Also Be Interested in

Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Comet America, LP
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess