Products specifications Report Issue?

Height 25.4 mm
Length 152.4 mm
Maximum Operating Temperature 150 °C
Max Supply Voltage 30 V
Min Operating Temperature -40 °C
Min Supply Voltage 4 V
Mount Through Hole
Number of Pins 16
RoHS Compliant
Weight 45.359237 g
Width 101.6 mm
Win Source Part Number 1099030-NTE7000
Categories Linear - Amplifiers - Audio
Manufacturer NTE
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NTE7000 CAD Model

Description

The NTE7000 is a linear amplifier audio component manufactured by NTE.

  • Length: 152.4mm
  • Width: 101.6mm
  • Height: 25.4mm
  • Pins: 16
  • Mounting: Through hole
  • Maximum Operating Temperature: 150°C
  • Minimum Operating Temperature: -40°C
  • Supply Voltage Range: 4V to 30V
  • RoHS: Compliant

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
70W min AF Power Amplifier Split Power Supply
Need more? Email Us
ECAD model for STK4040II
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.1W, 1 CHANNEL
Need more? Email Us
ECAD model for LM4879ITPX/NOPB
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $9.8526
ECAD model for 5263N24-U
National Semiconductor (TI)
AUDIO AMPLIFIER / Amplifier IC Headphones, 2-Channel (Stereo) Class AB 10-VSSOP
Need more? Email Us
ECAD model for LM4912MM/NOPB
National Semiconductor (TI)
LM48822 GND-REF ULTRA HIGH PSRR
Need more? Email Us
ECAD model for LM48822TLX/NOPB
Texas Instruments
2 W Stereo Class-D Audio Amplifier 48-HTSSOP -40 to 125
Need more? Email Us
ECAD model for TPA005D02DCA
Texas Instruments
Audio Amp Headphone/Speaker 2-CH Stereo 2.8W Class-AB 24-Pin HTSSOP EP Tube
Need more? Email Us
ECAD model for TPA0242PWPG4
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ECAD model for STK410-030
Texas Instruments
Mono, Fully Differential, Class-AB Audio Amplifier
Lowest to $0.8411
ECAD model for TPA6201A1DGNRG4

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention