EN
  • EN
  • DE

LAN9218-MT

Part No LAN9218-MT
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description High-Performance Single- Chip 10/100 Ethernet Controller with HP Auto-MDIX | IC CONTROLLER ETHERNET 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Protocol Ethernet
Function Controller
Interface Parallel
Standards 10/100 Base-T/TX PHY
Supply Voltage (V) 3.3V
Supply Current 40mA
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 100-LQFP
Supplier Device Package 100-TQFP (14x14)
Family Part Number LAN9218
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 1195036-LAN9218-MT
Manufacturer Homepage www.smsc.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LAN9218-MT CAD Model

Description

Microchip Technology's LAN9218-MT Ethernet Controller

The LAN9218-MT is a high-performance, small-footprint, full-featured 10/100 Ethernet controller designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This Ethernet controller is particularly suitable for embedded applications requiring a high level of integration, flexibility, and reliability.

Key Features and Benefits

  • High-Speed Networking: The LAN9218-MT supports both 10Mbps and 100Mbps Ethernet operation with automatic negotiation, enabling seamless integration with various network speeds.
  • Flexible Interface Options: It is equipped with a high-performance non-PCI interface, providing a glueless connection to most common 16-bit microprocessors and microcontrollers.
  • Low Power Consumption: Designed with power efficiency in mind, the LAN9218-MT features dynamic power management, reducing power usage during periods of low data activity.
  • Robust Buffer Management: This controller comes with an internal buffer memory for both transmit and receive operations, ensuring efficient data handling and throughput.
  • Advanced Checksum and Flow Control: It includes hardware checksum offload capabilities (IPv4, TCP, UDP) and IEEE 802.3x-compliant flow control to enhance data integrity and network communication efficiency.
  • Comprehensive Support: Microchip provides extensive support including software drivers and sample code, simplifying the development process and speeding time to market.

Applications

The LAN9218-MT is an ideal solution for a wide range of applications in the embedded systems market. Its robust feature set makes it perfect for:

  • Industrial Automation
  • Medical Devices
  • Home Networking Equipment
  • Point of Sale Systems
  • Gaming Machines
  • Printers and other office automation equipment

Quality and Reliability

Microchip Technology is known for its commitment to quality and long-term reliability. The LAN9218-MT is built to meet the high standards expected of Microchip products, ensuring dependable performance in critical and demanding applications.

You May Also Be Interested in

Texas Instruments
DP83822HRHBRG4 Texas Instruments Ethernet ICs Extended temperature robust low-power 1 datasheet, inventory, & pricing.
Lowest to $0.9504
Texas Instruments
DP83867ERGZTG4 Texas Instruments Ethernet ICs Extended temperature robust low-latency datasheet, inventory, & pricing.
Lowest to $13.0971
ASIX
QFN-40 Interface Controllers RoHS
Lowest to $3.7836
Altera
QFN-64(9x9) Interface Controllers RoHS
Lowest to $17.4627
Texas Instruments
TCAN332DRG4 Texas Instruments CAN Interface IC 3.3-V CAN Transceive rs datasheet, inventory, & pricing.
Lowest to $1.1880
Intel
EZE810CAM2 S LNFX Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM2 Tra datasheet, inventory, & pricing.
Lowest to $324.6269
Microchip Technology
5Gbps Hub USB 3.2 VQFN-100(12x12) Interface Controllers RoHS
Lowest to $23.2836
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC
Lowest to $1.8866
Intel
KTI226IT S RKTX Intel Ethernet ICs Intel Ethernet Controller I226-IT, Tray datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $57.8019 $57.8019
3+ $47.4272 $142.2816
4+ $45.9451 $183.7804
5+ $44.4630 $222.3150
6+ $42.9809 $257.8854
8+ $38.5346 $308.2768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,230 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess