EN
  • EN
  • DE

E-L6219DS

Part No E-L6219DS
Manufacturer STMicroelectronics
Catalog PMIC - Motor Drivers, Controllers
Description Stepper motor driver | IC MTR DRV BIPLR 4.75-5.25V 24SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (4)
Interface Parallel
Step Resolution 1, 1/2
Applications General Purpose
Output Current 750mA
Supply Voltage (V) 4.75V ~ 5.25V
Load Voltage (V) 10V ~ 46V
Temperature Range - Operating -20°C ~ 150°C
Mounting Style SMD
Manufacturer Package 24-SOIC
Supplier Device Package 24-SO
Family Part Number L6219
Manufacturer Pack Quantity 32
MSL Level 3 (168 Hours)
Win Source Part Number 738064-E-L6219DS
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian E-L6219DS CAD Model

Description

The E-L6219DS from STMicroelectronics is a robust, efficient dual full-bridge driver designed to drive bipolar stepper motors. This integrated circuit is specifically engineered to operate at a wide range of supply voltages while delivering outstanding performance and reliability. It is an ideal choice for a variety of applications, including but not limited to office automation, industrial control systems, and consumer electronics.

Key Features

  • Voltage Range: The device operates over a supply voltage range from 10V to 46V, making it versatile for various stepper motor specifications.
  • Output Current: Capable of delivering up to 750 mA of output current per channel, the E-L6219DS can drive a wide range of stepper motors with varying power requirements.
  • Integrated Protection: It includes thermal shutdown and crossover-current protection, ensuring the longevity and safe operation of the motor driver.
  • Logic Interface: The driver accepts standard TTL logic levels, making it easy to interface with a variety of microcontrollers and control devices.
  • Low Saturation Voltage: The H-bridge output stages feature low saturation voltage, enhancing overall system efficiency.
  • Non-Dissipative Overcurrent Protection: The unique non-dissipative overcurrent detection and protection feature helps to prevent damage to the motor and the driver in case of an overcurrent event.

Applications

The E-L6219DS stepper motor driver is suitable for a wide range of applications, thanks to its robust design and comprehensive feature set. It is widely used in:

  • Office automation machines such as printers, copiers, and scanners
  • Small robotics projects
  • Precision positioning systems
  • Computer peripherals
  • Factory automation and CNC machines

STMicroelectronics' commitment to quality and innovation is evident in the E-L6219DS stepper motor driver, which offers a reliable and cost-effective solution for driving stepper motors in both commercial and industrial settings.

You May Also Be Interested in

Texas Instruments
IC MOTOR DRIVER 3V-5.5V 20QFN
Need more? Email Us
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Lowest to $1.3924
ON Semiconductor
IC MOTOR DRIVER PWM BL 14SSOP
Need more? Email Us
Infineon Technologies
IC MTR DRIVER 13.5V-16.5V 40PQFN
Need more? Email Us
Monolithic Power Systems Inc.
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
NOVOSENSE
5-CHANNEL LOW SIDE DRIVER
Need more? Email Us
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
3-PHASE BRUSHLESS MOTOR DRIVER
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6442 $65.7680
90+ $1.3490 $121.4100
135+ $1.3069 $176.4315
185+ $1.2647 $233.9695
240+ $1.2226 $293.4240
320+ $1.0961 $350.7520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,140 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess