EN
  • EN
  • DE

E-L5973D013TR

Part No E-L5973D013TR
Manufacturer STMicroelectronics
Catalog OEM Parts (C - E)
Description Conv DC-DC Single Step Down 4V to 36V 8-Pin HSOP EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Lead Free Yes
Max Input Voltage 36 V
Maximum Operating Temperature 150 °C
Min Input Voltage 4 V
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Outputs 1
Number of Pins 8
Operating Supply Voltage 25 V
Output Current 2 A
Output Voltage 35 V
Packaging Tape & Reel
Radiation Hardening No
RoHS Compliant
Switching Frequency 275 kHz
Win Source Part Number 1057036-E-L5973D013TR
Categories OEM Parts(C-E)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian E-L5973D013TR CAD Model

Description

The E-L5973D013TR is a high-performance step-down switching regulator produced by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This advanced power solution is designed to meet the rigorous demands of modern electronic applications, offering efficient voltage regulation with a compact footprint.

Key Features

  • Adjustable Output Voltage: This device allows users to set the output voltage from 1.235 V to 35 V, making it highly versatile for various applications.
  • High-Efficiency Operation: With an efficiency rating that can reach up to 96%, the E-L5973D013TR ensures minimal power loss and heat generation.
  • 3.5 A Output Current: It is capable of delivering up to 3.5 A, providing ample current for a wide range of power needs.
  • Wide Input Voltage Range: The input voltage can range from 4.4 V to 36 V, accommodating a broad spectrum of power sources.
  • Thermal Shutdown: An integrated thermal shutdown feature protects the device from overheating, enhancing its reliability and longevity.
  • Frequency Jittering: Frequency jittering reduces electromagnetic interference, making the E-L5973D013TR suitable for noise-sensitive applications.

Applications

The E-L5973D013TR is ideal for use in various applications, including:

  • Consumer Electronics
  • Telecommunications
  • Industrial Systems
  • Automotive Applications
  • Computer Peripherals

Package and Availability

This device comes in a highly compact DFN8 (6x5mm) package, which is well-suited for space-constrained applications. The E-L5973D013TR is available in tape and reel packaging, making it convenient for mass production and automated assembly processes.

STMicroelectronics' commitment to quality and performance is evident in the E-L5973D013TR step-down switching regulator. Its robust design, coupled with its versatility, makes it an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Sagami
Need more? Email Us
Molex, LLC
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1987

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2779 $59.0022
43+ $2.6900 $115.6700
67+ $2.6057 $174.5819
92+ $2.5214 $231.9688
119+ $2.4382 $290.1458
159+ $2.1853 $347.4627
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,260 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess