Products specifications

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Steering (Rail to Rail)
Unidirectional Channels 4
STAND-OFF Voltage (Vwm) 5V
Minimum Breakdown Voltage 6V
Max Clamping Voltage 17V
Peak Pulse Current(Ippm) 5A (8/20μs)
Power Dissipation - Pd 80W
Power Line Protection Yes
Applications General Purpose
Capacitance @ Frequency 0.85pF @ 1MHz
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 015087-DVIULC6-4SC6
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Computers & Computer Peripherals, Consumer Electronics, Communications & Networking, Test & Measurement, Medical
Family Name DVIULC6
Introduction Date June 02, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian DVIULC6-4SC6 CAD Model

Description

The DVIULC6-4SC6 is a state-of-the-art Transient Voltage Suppression (TVS) diode designed by STMicroelectronics, specifically engineered to protect sensitive electronic equipment from voltage transients induced by electrostatic discharge (ESD) and other voltage spikes. This device is characterized by its low capacitance, making it particularly suitable for high-speed data line applications where signal integrity is paramount.

Key Features

  • Low Capacitance: The ultra-low capacitance of the DVIULC6-4SC6, typically just 3 pF, ensures that high-speed signals are not significantly distorted, preserving the integrity of the data transmission.
  • High ESD Protection: This device offers robust protection against ESD, exceeding the IEC 61000-4-2 standard (±30 kV air, ±30 kV contact discharge), safeguarding sensitive components from sudden electrical surges.
  • Low Leakage Current: With its low leakage current, the DVIULC6-4SC6 ensures minimal power loss, making it an energy-efficient solution for modern electronic systems.
  • High Surge Capability: The diode can withstand high surge currents, providing reliable protection against transient voltage spikes that could potentially damage the system.
  • Compact Package: Housed in an SOT-23-6L package, the DVIULC6-4SC6 is designed for space-constrained applications, offering a compact footprint without compromising on performance.

Applications

The DVIULC6-4SC6 is ideal for protecting a wide range of high-speed data lines, including USB 2.0, Ethernet, video lines, and other multimedia applications. Its low capacitance and high protection level make it particularly well-suited for sensitive communication interfaces and portable devices where space and power efficiency are critical.

Reliability and Quality

STMicroelectronics is renowned for its commitment to quality and reliability. The DVIULC6-4SC6 is no exception, manufactured to the highest standards to ensure consistent performance and durability across a broad range of operating conditions. It is a trusted solution for designers looking to enhance the resilience of their electronic systems against the challenges posed by ESD and other transient voltage events.

You May Also Be Interested in

Yageo
SMAJ, DO-214AC, 45V, 72.7V, REEL / 72.7V Clamp 5.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Lowest to $0.0370
ECAD model for SMAJ45CA/TR13
Littelfuse Inc.
TVS DIODE 28.2VWM 45.7VC AXIAL / 45.7V Clamp 13.2A (8/20µs) Ipp Tvs Diode Through Hole Axial
Need more? Email Us
ECAD model for P6KE33ARLG
Rohm Semiconductor
TVS DIODE 5V 11.4V DSN0603-2
Lowest to $0.0885
ECAD model for VS5V0BB1EST15R
Yageo
SMAJ, DO-214AC, 100V, 162V, REEL / 162V Clamp 2.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Lowest to $0.0389
ECAD model for SMAJ100A/TR13
Micro Commercial Co
TVS DIODE 12VWM 35VC SOD123 / 35V Clamp 120A (8/20µs) Ipp Tvs Diode Surface Mount SOD-123
Need more? Email Us
ECAD model for ESDH12VD1-TP
MDE Semiconductor, Inc.
TVS DIODE UP 60VRWM 97.4VC / 97.4V Clamp 155A Ipp Tvs Diode Through Hole P600
Need more? Email Us
ECAD model for 15KPA60A
STMicroelectronics
TVS DIODE 12VWM 28VC R6 / 28V Clamp 2143A (2.143kA) (8/20µs) Ipp Tvs Diode Through Hole R-6
Lowest to $4.0708
ECAD model for BZW50-12B
Micro Commercial Co
200V, 600W, UNIDIRECTIONA TVS, S
Lowest to $0.0763
ECAD model for SMBJ200A-TP
Alpha & Omega Semiconductor Inc.
TVS DIODE 5V 19.5V 2DFN / Ultra Low Capacitance One-line Bidirectional TVS Diode
Lowest to $0.0799
ECAD model for AOZ8831ADI-05

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
28+ $1.8092 $50.6576
60+ $1.6947 $101.6820
92+ $1.6375 $150.6500
132+ $1.5230 $201.0360
171+ $1.4657 $250.6347
214+ $1.4084 $301.3976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 46,000 pieces
MOQ: 28 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention