The RF7907TR7 is a high-power, high-efficiency linear power amplifier designed for use in WCDMA/HSDPA/HSUPA handsets and data cards operating in Band VII (2500-2570 MHz). It is manufactured by RF Micro Devices (now Qorvo).
Applications
- WCDMA/HSDPA/HSUPA handsets (Band VII)
- Data cards (Band VII)
- Mobile broadband devices
Features
- High efficiency
- High output power
- Linear operation
- Integrated power control
- Small size
- Low current consumption
- Internal voltage regulation
Benefits
- Extended battery life in mobile devices
- Improved network coverage
- Reduced heat dissipation
- Simplified system design
- Smaller and more compact product designs
Additional Details
The RF7907TR7 is typically packaged in a small surface-mount package. It requires a 3V to 5V power supply. The amplifier is designed to operate with a 50-ohm impedance. The device provides a high level of integration, including power control circuitry, which simplifies the design and reduces the number of external components required. The RF7907TR7 is designed to meet the stringent requirements of WCDMA/HSDPA/HSUPA systems. The datasheet contains detailed information on the amplifier's electrical characteristics, performance parameters, and package dimensions. Proper impedance matching is essential for optimal performance.
The Qorvo (formerly RF Micro Devices) RF7907TR7 power amplifier is a key component in mobile communication devices operating in Band VII. Its high efficiency and linearity ensure optimal performance and extended battery life. The amplifier's integrated power control circuitry simplifies system design and reduces the number of external components required. The RF7907TR7 is a popular choice for handset and data card manufacturers seeking a high-performance and reliable power amplifier solution for WCDMA/HSDPA/HSUPA applications.