EN
  • EN
  • DE

D70N03L

Part No D70N03L
Manufacturer STMicroelectronics
Catalog END - OF - LIFE
Description N-channel 30V - 0.0059ohm - 70A - DPAK / IPAK STripFET TM III Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1166245-D70N03L
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian D70N03L CAD Model

Description

Introducing the D70N03L Power MOSFET by STMicroelectronics

The D70N03L is a robust N-channel Power MOSFET brought to you by STMicroelectronics, one of the global leaders in semiconductor solutions. This device is designed to deliver high-efficiency power management and switching with its advanced technology that ensures optimal performance for a wide range of applications.

Key Features

  • Low On-Resistance: The D70N03L features an extremely low on-state resistance (RDS(on)), which minimizes conduction losses and enhances the overall efficiency of your system.
  • High Current Capability: With an impressive continuous drain current (ID) rating, this MOSFET can handle high current loads, making it suitable for demanding power applications.
  • High-Speed Switching: The fast switching characteristics of the D70N03L make it an ideal choice for high-speed circuitry, contributing to reduced switching losses and improved performance.
  • Thermal Performance: Engineered for optimal thermal performance, the D70N03L can operate reliably over a wide temperature range, ensuring stability and longevity in various conditions.
  • Robust Design: The device is encapsulated in a durable package that provides enhanced mechanical strength and protection against environmental factors, ensuring a long operational life.

Applications

The versatility of the D70N03L Power MOSFET allows it to be used in a variety of applications, including:

  • Power supplies and DC-DC converters
  • Motor drives and controllers
  • Automotive applications and load switches
  • Switching regulators and power management systems

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The D70N03L is built to meet stringent quality standards, ensuring reliable performance in even the most challenging environments. It is designed with the latest semiconductor technology to provide a combination of high efficiency, low power dissipation, and excellent thermal characteristics.

Whether you're designing power supplies, motor controls, or any other power-intensive applications, the D70N03L Power MOSFET from STMicroelectronics is a solid choice that offers a blend of performance, efficiency, and reliability.

For detailed specifications, application notes, and additional resources, please visit the STMicroelectronics website.

You May Also Be Interested in

Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
ELM-TECH
Complementary MOSFET
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess