EN
  • EN
  • DE

CS2A220MCRF10

Part No CS2A220MCRF10
Manufacturer STMicroelectronics
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1053306-CS2A220MCRF10
Categories OEM Parts(C-E)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CS2A220MCRF10 CAD Model

Description

The CS2A220MCRF10 is a cutting-edge capacitor component manufactured by STMicroelectronics, a global leader in semiconductor solutions. This capacitor falls under the category of aluminum electrolytic capacitors, which are known for their high capacitance values and voltage ratings relative to their size. The CS2A220MCRF10 is designed to cater to a wide array of applications, including power supply filtering, energy storage, and signal coupling, making it a versatile choice for engineers and designers in various industries.

Key Features

  • Capacitance: The CS2A220MCRF10 boasts a substantial capacitance of 220 µF, allowing for effective storage and filtering of electrical charges.
  • Voltage Rating: With a rated voltage of 100V, it can safely operate in high-voltage circuits, which is particularly useful in industrial and power management applications.
  • Temperature Range: This capacitor operates within a temperature range of -55°C to +105°C, ensuring reliable performance under extreme conditions.
  • Tolerance: The component features a capacitance tolerance of ±20%, which is standard for aluminum electrolytic capacitors, providing flexibility in a range of circuits.
  • Size: The dimensions of the CS2A220MCRF10 are optimized for space-saving on circuit boards, with a diameter of 10mm and a length of 20mm. This compact size makes it an excellent choice for dense electronic assemblies.
  • Mounting Type: Designed for radial mounting, this capacitor is easy to install on printed circuit boards, which is ideal for automated production processes.
  • Long Life: STMicroelectronics has engineered this capacitor for longevity, ensuring a long operational life which is critical for applications requiring durability and minimal maintenance.

Applications

The CS2A220MCRF10 is well-suited for various applications, including but not limited to:

  • Power supply units (PSUs)
  • LED lighting systems
  • Audio equipment
  • Automotive electronics
  • Industrial control systems

In summary, the CS2A220MCRF10 from STMicroelectronics is a robust aluminum electrolytic capacitor that offers a blend of high capacitance, voltage rating, and temperature range, all packaged in a compact, radial-mount design. Its versatility and reliability make it an excellent choice for a wide range of electronic applications.

You May Also Be Interested in

Amphenol
GeneralPartSpec: MIL-DTL-38999 style ConnectorType: Gasket
Need more? Email Us
TDK Corporation
Lowest to $0.1564
TDK Corporation
Multilayer Ceramic Capacitors MLCC - SMD/SMT 10uF 35V 1206 RoHS
Lowest to $0.2911
TT Electronics
Need more? Email Us
Kemet
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Lowest to $0.2420
Yageo
Need more? Email Us
Amphenol
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
785+ $0.0640 $50.2400
1,905+ $0.0526 $100.2030
2,950+ $0.0509 $150.1550
4,060+ $0.0493 $200.1580
5,255+ $0.0476 $250.1380
7,030+ $0.0427 $300.1810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,370 pieces
MOQ: 785 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess