EN
  • EN
  • DE

MAX476CSA

Part No MAX476CSA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 704196-MAX476CSA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX476CSA CAD Model

Description

Maxim Integrated MAX476CSA Precision Operational Amplifier

The Maxim Integrated MAX476CSA is a high-performance precision operational amplifier designed for a wide range of applications, from industrial control systems to medical devices. This operational amplifier, often referred to as an op-amp, is renowned for its low noise, high output drive capability, and exceptional linearity, making it an ideal choice for critical signal processing tasks where accuracy and stability are paramount.

The MAX476CSA features a single-supply voltage operation, ranging from +4.5V to +36V, or dual supplies of ±2.25V to ±18V. This flexibility in power supply requirements allows it to be used in various electronic circuits without the need for additional voltage regulation components. Moreover, its low supply current of 2.5mA (max) ensures efficient power usage, which is particularly beneficial for battery-powered devices.

With a high open-loop gain of 120dB and a low total harmonic distortion (THD) of 0.0003%, this op-amp delivers precise amplification with minimal signal distortion. The MAX476CSA also boasts a fast slew rate of 10V/µs, allowing it to handle rapid changes in the input signal without lag, thus preserving the integrity of the waveform in high-speed applications.

Temperature stability is another standout feature of the MAX476CSA, with a low drift of 2µV/°C, ensuring consistent performance over a wide temperature range. This makes it especially suitable for use in environments with fluctuating temperatures, where maintaining signal accuracy is crucial.

The MAX476CSA comes in an 8-pin SOIC package, which is compact and suitable for space-constrained applications. Its robust design includes short-circuit protection and latch-up immunity, providing reliability and peace of mind for designers who require a dependable op-amp for their critical applications.

In summary, the Maxim Integrated MAX476CSA is a versatile and reliable choice for any application that demands high-precision signal amplification. Its combination of low noise, high gain, and excellent temperature stability makes it a go-to solution for engineers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess