Introducing the CS1A471MCRE77 Capacitor from STMicroelectronics
The CS1A471MCRE77 is a high-quality capacitor manufactured by STMicroelectronics, a leader in the electronics and semiconductor industry. This component is designed to meet the rigorous demands of various electronic applications, offering reliability and performance that professionals in the field have come to expect from STMicroelectronics products.
The CS1A471MCRE77 is an aluminum electrolytic capacitor with a radial lead type, making it suitable for through-hole mounting on printed circuit boards (PCBs). It features a capacitance value of 470µF, allowing it to store and release electrical energy effectively in circuits. With a rated voltage of 10V, this capacitor can be used in low to medium voltage applications, ensuring stable operation and longevity of the electronic devices it is integrated into.
This capacitor's tolerance is specified at ±20%, which is standard for electrolytic capacitors and provides sufficient accuracy for a wide range of electronic circuits. The operating temperature range of -40°C to +85°C ensures that the CS1A471MCRE77 can withstand extreme conditions, making it an excellent choice for use in industrial and automotive environments, as well as consumer electronics that may be exposed to varying temperatures.
With its compact size, the CS1A471MCRE77 is designed to save space on PCBs, allowing for more efficient use of the board area. This is particularly beneficial for designers who are working with limited space but require the energy storage capabilities that a high-capacity capacitor provides.
STMicroelectronics' commitment to quality is evident in the CS1A471MCRE77, which is built to conform to industry standards for safety and performance. It is a reliable component that can be used in a variety of electronic applications, including power supply filtering, smoothing circuits, and energy storage, to name a few.
Overall, the CS1A471MCRE77 from STMicroelectronics is an excellent choice for engineers and designers looking for a capacitor that combines high performance with durability and a compact footprint. Its specifications and robust design make it a versatile component suitable for a multitude of electronic applications.