EN
  • EN
  • DE

BYT30P-1000

Part No BYT30P-1000
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 1KV 30A SOD93-2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 1000V
Current - Average Rectified (Io) 30A
Voltage - Forward (Vf) (Max) @ If 1.9V @ 30A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 165ns
Current - Reverse Leakage @ Vr 100μA @ 1000V
Mounting Through Hole
Case / Package SOD-93-2
Operating Temperature - Junction -40°C to 150°C
Win Source Part Number 1025598-BYT30P-1000
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BYT30P-1000 CAD Model

Description

The BYT30P-1000 from STMicroelectronics is a high-performance, ultra-fast rectifier designed to cater to a variety of applications that demand efficiency, reliability, and high-speed operation. This power rectifier is well-suited for use in switch-mode power supplies (SMPS), high-frequency converters, and freewheeling diodes in a range of electronic products.

Key Features

  • Voltage Rating: The BYT30P-1000 is designed to withstand repetitive peak reverse voltages of up to 1000V, making it an excellent choice for high-voltage applications.
  • Current Rating: With an average forward current of 30A, this device is capable of handling significant power levels, ensuring smooth and efficient operation in power-intensive applications.
  • Speed: The ultra-fast switching capability with a recovery time as low as 35ns minimizes power losses and improves overall efficiency, which is crucial for high-speed circuit operation.
  • Thermal Performance: The superior thermal performance of the BYT30P-1000 ensures that it operates reliably over a wide temperature range, which is essential for maintaining the longevity and performance of the device in various environmental conditions.
  • Package: Available in a TO-220AC package, the BYT30P-1000 is easy to integrate into a wide range of electronic assemblies, offering flexibility in design and application.

Applications

The BYT30P-1000's robust design and electrical characteristics make it an ideal choice for several applications, including:

  • Power management systems
  • AC/DC converters
  • Power factor correction circuits
  • High-frequency inverters
  • Snubber circuits

Quality and Reliability

As a product of STMicroelectronics, a global semiconductor leader, the BYT30P-1000 is manufactured to meet the highest quality and reliability standards. Customers can trust in the robust construction and consistent performance of this rectifier to meet their power rectification needs.

You May Also Be Interested in

Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess