Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 343428-P83C652EBP/552
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P83C652EBP/552 CAD Model

Description

Introducing the NXP P83C652EBP/552 Microcontroller

The NXP P83C652EBP/552 is a powerful and versatile 8-bit microcontroller that combines high-performance processing with a wide range of integrated features. Designed to cater to a multitude of embedded systems applications, this microcontroller is an ideal choice for designers looking for a reliable and efficient solution for their projects.

At the heart of the P83C652EBP/552 lies an 80C51 microprocessor core, which is well-known for its robust instruction set and ease of use. This core provides the computational power necessary to handle complex tasks and algorithms, making it suitable for industrial control systems, home appliances, automotive applications, and more.

Key Features of the P83C652EBP/552:

  • Memory: The device is equipped with an ample amount of onboard memory, including 8KB of ROM/EPROM and 256 bytes of RAM, which allows for efficient data storage and retrieval.
  • Digital I/O: Multiple digital input/output ports provide the flexibility to interface with a wide range of peripherals and sensors.
  • Timers: It includes three 16-bit timers/counters that can be used for precise time management, event counting, and pulse-width modulation (PWM) applications.
  • Serial Communication: The integrated serial communication controller supports full-duplex UART and synchronous serial data transfer, facilitating easy communication with other devices.
  • Interrupt Handling: A priority-level interrupt system ensures responsive and efficient handling of real-time events.
  • Power Management: Power-saving modes, such as idle and power-down, help to minimize energy consumption for battery-powered applications.

The P83C652EBP/552 microcontroller also offers an on-chip oscillator and clock circuitry, which reduces external component count and helps in cost-saving. Additionally, it supports a wide operating voltage range, ensuring stable performance across various power supply conditions.

With its robust set of features and proven 80C51 core, the NXP P83C652EBP/552 stands as a dependable choice for developers who require a mix of performance, integration, and flexibility in their embedded designs.

Whether you are developing a sophisticated industrial control system or a simple consumer electronic device, the NXP P83C652EBP/552 microcontroller offers a balanced solution to meet your design requirements.

You May Also Be Interested in

Renesas Electronics America
IC MCU 32BIT 128KB FLASH 64FLGA
Need more? Email Us
ECAD model for R5F52315CDLF#U0
NXP / Nexperia
Low power, low price, low pin count 20 pin microcontroller with 4-kbyte OTP and 8-bit A/D converter
Lowest to $65.1941
ECAD model for P87LPC767BD
Infineon Technologies
IC MCU 32BIT 2MB FLASH 100TQFP
Need more? Email Us
ECAD model for TC233L32F200FABKXUMA1
Silicon Labs
IC MCU 32BIT 2MB FLASH 120BGA
Need more? Email Us
ECAD model for EFM32GG11B820F2048GL120-B
Microchip Technology
IC MCU 16BIT 88KB FLASH 48TQFP
Need more? Email Us
ECAD model for DSPIC33CH64MP505T-I/PT
Infineon Technologies
8-Bit Single-Chip Microcontroller
Need more? Email Us
ECAD model for SAK-XC886LM-6FFA
NXP / Nexperia
Cortex-M0 based microcontrollers with industry-leading power and efficiency
Lowest to $1.8460
ECAD model for LPC1114FHN33/201
Microchip Technology
IC MCU 32BIT 1MB FLASH 288LFBGA
Need more? Email Us
ECAD model for PIC32MZ1025DAB288T-I/4J
Freescale Semiconductor - NXP
Microcontroller Unit (MCU)
Need more? Email Us
ECAD model for MC9S12DT256VFU

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention