Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr Texas Instruments
Series Sitara™
Package Bulk
Product Status Active
Core Processor ARM® Cortex®-A15
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 1.5GHz
Co-Processors/DSP ARM® Cortex®-M4, C66x
RAM Controllers DDR3, SRAM
Graphics Acceleration No
Display & Interface Controllers HDMI, LCD
Ethernet 10/100/1000Mbps (1)
SATA SATA 3Gbps (1)
USB USB 2.0 + PHY (2), USB 3.0 + PHY (2)
Voltage - I/O 1.8V, 3.3V
Temperature Range - Operating -40°C ~ 105°C (TJ)
Security Features 3DES, AES, ARM TZ, Boot Security, Cryptography, MD5, SHA-1/2, TRNG
Mounting Type Surface Mount
Package / Case 760-BFBGA, FCBGA
Supplier Device Package 760-FCBGA (23x23)
Additional Interfaces CANbus, DMA, EBI/EMI, HDQ/1-Wire®, I²C, McASP, McSPI, MMC/SD/SDIO, PCIe, QSPI, UART
Standard Package 1 pcs
Win Source Part Number 1198456-AM5716ABCXA
Ultra Librarian 3D Model Ultra Librarian AM5716ABCXA CAD Model

Description

The AM5716ABCXA, crafted by the renowned semiconductor manufacturer Texas Instruments, is a high-performance microprocessor that is part of the Sitara™ family. This product is designed to deliver exceptional processing capabilities, making it an ideal choice for a wide range of industrial applications, including automation, control, and communication systems.

Key Features:

  • Advanced Processing Core: At the heart of the AM5716ABCXA lies an ARM® Cortex®-A15 core that runs at speeds up to 1.5 GHz. This powerful core is capable of handling complex computations and multitasking with ease, ensuring smooth and efficient operation.
  • Integrated Graphics: The processor includes an integrated PowerVR SGX544 dual-core graphics engine that supports 3D graphics acceleration. This feature is particularly beneficial for human-machine interface (HMI) applications, where advanced graphical capabilities are required.
  • Dual-Core DSP: The inclusion of a C66x digital signal processor (DSP) provides additional processing power for handling data-intensive tasks such as audio and video processing, making the AM5716ABCXA highly suitable for multimedia applications.
  • Robust Connectivity: With a range of connectivity options, including Gigabit Ethernet, USB, HDMI, and more, this processor ensures seamless integration with various peripherals and networks, facilitating easy data transfer and communication.
  • Industrial Temperature Range: The AM5716ABCXA is designed to operate reliably in a wide temperature range, making it suitable for harsh industrial environments where reliability is critical.

Applications:

The versatility of the AM5716ABCXA allows it to be utilized in numerous applications. It is particularly well-suited for:

  • Industrial Automation and Control Systems
  • Human-Machine Interface (HMI)
  • Networking Equipment
  • Medical Imaging
  • Automotive Infotainment

Overall, the Texas Instruments AM5716ABCXA is a robust and versatile microprocessor that offers a perfect blend of performance, graphics, and connectivity, making it an excellent choice for designers looking to push the boundaries of what's possible in industrial and multimedia applications.

You May Also Be Interested in

Intel
MPU Atom™ Processor N450 64-Bit 45nm 1.66GHz 1.05V 559-Pin Micro-FCBGA
Need more? Email Us
ECAD model for AU80610004653AAS LBMG
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $70.9154
ECAD model for MCIMX6X4CVM08AC
Nexperia USA Inc.
T4081NSE7QorI6Powe1.8Gthread1.87
Need more? Email Us
ECAD model for T4081NSE7TTB
NXP / Nexperia
IC MCU 32BIT 256KB FLASH 100LQFP / ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
Lowest to $16.8798
ECAD model for LPC1763FBD100K
Altera
IC MPU I960 66MHZ 132PQFP
Need more? Email Us
ECAD model for TG80960JC66
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $20.9964
ECAD model for STA1085EOA3
NXP / Nexperia
IC MPU MPC82XX 200MHZ 516BGA / PowerPC G2 Microprocessor IC series 1 Core, 32-Bit 200MHz 516-PBGA (27x27)
Need more? Email Us
ECAD model for KMPC8250AVRIHBC
Renesas Electronics America
MCU 32-bit R8A77470 ARM Cortex-A7 501-Pin FBGA Tray
Need more? Email Us
ECAD model for R8A77470HA02BG#U0
NXP / Nexperia
I.MX6ULL ROM PERF ENHAN / ARM® Cortex®-A7 Microprocessor IC series 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $17.9479
ECAD model for MCIMX6Y0CVM05AB

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $651.9404 $651.9404
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 120 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention