EN
  • EN
  • DE

BUV298AV

Part No BUV298AV
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description NPN TRANSISTOR POWER MODULE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Transistor Type NPN
Current - Collector (Ic) (Maximum) 50A
Voltage - Collector Emitter Breakdown (Maximum) 450V
Vce Saturation (Maximum) @ Ib, Ic 1.2V @ 6.4A, 32A
DC Current Gain (hFE) (Minimum) @ Ic, Vce 12 @ 32A, 5V
Power - Max 250W
Operating Temperature Range 150°C (TJ)
Mounting Chassis Mount
Package ISOTOP
Manufacturer Package ISOTOP
Win Source Part Number 1156368-BUV298AV
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name BUV298AV
Introduction Date September 26, 1997
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian BUV298AV CAD Model

Description

The BUV298AV, a high power NPN transistor from STMicroelectronics, is a robust semiconductor device designed to handle high current and voltage applications with efficiency and reliability. This transistor is particularly suitable for high-performance switching applications and can be used in a variety of industrial, commercial, and consumer products.

Key Features

  • High Voltage Capability: The BUV298AV is capable of withstanding voltages up to 400V, making it ideal for high voltage circuits.
  • High Current Handling: With a continuous collector current rating of 25A, this transistor can manage significant power without performance degradation.
  • Low Saturation Voltage: The device exhibits low collector-emitter saturation voltage, which translates to reduced power loss and improved efficiency in operation.
  • Fast Switching Speed: Its quick switching response is advantageous for circuits that require high-speed operation.
  • Robust Design: Housed in a SOT-93 package, the BUV298AV ensures a solid mechanical and thermal performance, making it suitable for tough environments.

Applications

The BUV298AV is versatile and can be used in a range of applications, including:

  • Switching regulators and power supplies
  • Motor controls
  • High fidelity amplifiers
  • Power inverters and converters
  • Deflection circuits in CRT displays

Quality and Reliability

STMicroelectronics is renowned for their commitment to quality, and the BUV298AV is no exception. It is manufactured to meet strict industry standards, ensuring high reliability and performance consistency. Users can expect a long operational life and minimal maintenance, which is critical for applications that require uninterrupted service and high uptime.

Conclusion

The BUV298AV transistor is a testament to STMicroelectronics' expertise in high power semiconductor technology. With its high voltage and current capabilities, fast switching speed, and robust package, it stands out as a superior choice for designers looking for a high-performance NPN transistor for their demanding applications.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 1A SOT-223
Lowest to $2.9105
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A TP
Lowest to $0.4366
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.1805 $72.1805
2+ $69.9249 $139.8498
3+ $67.6692 $203.0076
4+ $65.4136 $261.6544
6+ $58.6467 $351.8802
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess