EN
  • EN
  • DE

SN74ACT11D

Part No SN74ACT11D
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE AND 3CH 3-INP 14SOIC / AND Gate IC 3 Channel 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74ACT
Package Tube
Logic Type AND Gate
Number of Circuits 3
Number of Inputs 3
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Max) 2 µA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 9.5ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package 14-SOIC
Package / Case 14-SOIC (0.154", 3.90mm Width)
Base Product Number 74ACT11
Other Names SN74ACT11DE4,-296-1455-5,-296-1455-5,-SN74ACT11DE4R,-SN74ACT11DE4,-SN74ACT11DG4,-296-1455,296-1455,296-1455-5,SN74ACT11DE4,-SN74ACT11DG4R,TEXTISSN74ACT11D,2156-SN74ACT11D,-SN74ACT11DR
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258134-SN74ACT11D
Ultra Librarian 3D Model Ultra Librarian SN74ACT11D CAD Model

Description

SN74ACT11D Triple 3-Input Positive-AND Gates from Texas Instruments

The SN74ACT11D is a high-performance, triple 3-input positive-AND gate integrated circuit designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This logic gate IC is part of the ACT family, which is renowned for its high-speed operation and compatibility with TTL (Transistor-Transistor Logic) levels.

Key Features

  • Logic Type: The device features three independent 3-input AND gates, which allow for the implementation of multiple logic functions within a single package.
  • Operating Voltage: It operates over a wide voltage range of 4.5V to 5.5V, making it suitable for interfacing with 5V systems and ensuring stable performance across various applications.
  • High-Speed Performance: The SN74ACT11D offers fast propagation delays and transition times, which is ideal for high-speed data processing and computing applications.
  • Output Drive Capability: This device can drive up to 24mA at the output, providing good signal integrity and the ability to drive multiple loads.
  • IC Package: The product is available in a standard 14-pin SOIC (Small Outline Integrated Circuit) package, which is suitable for surface-mount technology and provides space-saving advantages on printed circuit boards (PCBs).

Applications

The versatility of the SN74ACT11D makes it an excellent choice for a wide range of applications, including:

  • Computing systems where high-speed logic operations are critical
  • Industrial control systems requiring robust and reliable logic processing
  • Telecommunications equipment where signal integrity is paramount
  • Consumer electronics that demand compact and efficient logic solutions

Quality and Reliability

TI's commitment to quality ensures that the SN74ACT11D is manufactured to the highest standards, with rigorous testing protocols in place to guarantee performance and reliability. The device also benefits from TI's advanced semiconductor fabrication technologies, which contribute to its longevity and durability in demanding environments.

Whether you're designing a complex digital system or a simple logic circuit, the SN74ACT11D from Texas Instruments provides the performance, reliability, and versatility required to meet your needs.

You May Also Be Interested in

ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess