EN
  • EN
  • DE

EDJ1116BASE-DJ-E

Part No EDJ1116BASE-DJ-E
Manufacturer Elpida Memory
Catalog END - OF - LIFE
Description 1G bits DDR3 SDRAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Elpida Memory
Win Source Part Number 1170822-EDJ1116BASE-DJ-E
Manufacturer Homepage www.elpida.com/en
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EDJ1116BASE-DJ-E CAD Model

Description

The EDJ1116BASE-DJ-E is a DDR SDRAM (Double Data Rate Synchronous Dynamic Random-Access Memory) module manufactured by Elpida Memory. It's designed for use in a wide range of electronic devices requiring high-speed, high-capacity memory. DDR SDRAM offers faster data transfer rates compared to earlier SDRAM technologies, making it suitable for demanding applications.

Applications:

  • PCs and laptops: As main system memory for improved performance.
  • Servers: Provides memory for server applications and virtual machines.
  • Gaming consoles: Used for storing game data and textures.
  • Graphics cards: Supports the high bandwidth requirements of graphics processing.
  • Embedded systems: Can be integrated into embedded systems that require substantial memory capacity.

Features:

  • DDR SDRAM: Double Data Rate technology for faster data transfer.
  • High capacity: Offers a significant amount of memory in a single module.
  • Low voltage operation: Designed to operate at lower voltages for reduced power consumption.
  • High bandwidth: Provides ample bandwidth for demanding applications.
  • Industry standard: Conforms to industry-standard specifications for compatibility.

Benefits:

  • Improved performance: Enables faster application loading and execution.
  • Increased system responsiveness: Enhances the overall user experience.
  • Reduced power consumption: Extends battery life in portable devices.
  • Enhanced graphics capabilities: Supports smoother and more detailed graphics rendering.
  • Scalability: Allows for easy expansion of system memory.

Additional Details:

The EDJ1116BASE-DJ-E module's specific capacity can vary depending on the configuration, but it's generally in the range of several gigabytes. It typically operates at a specific voltage, often around 1.8V or 1.5V. The data transfer rate is determined by the DDR specification (e.g., DDR2, DDR3). The module's pinout and dimensions conform to industry standards, ensuring compatibility with a wide range of motherboards and systems. Refer to the Elpida Memory datasheet for detailed specifications, including timing parameters, voltage levels, and operating temperature range. The End-of-Life (EOL) designation suggests that this specific module is no longer in active production, but compatible alternatives may be available from other manufacturers.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Coilcraft
SMT Power Inductors
Lowest to $0.9298
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess