EN
  • EN
  • DE

OPA2727AID

Part No OPA2727AID
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CMOS 2 CIRCUIT 8SOIC / CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series e-trim™
Package Tube
Product Status Active
Amplifier Type CMOS
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 30V/µs
Gain Bandwidth Product 20 MHz
Current - Input Bias 85 pA
Voltage - Input Offset 15 µV
Current - Supply 4.3mA (x2 Channels)
Current - Output / Channel 40 mA
Voltage - Supply Span (Min) 3.5 V
Voltage - Supply Span (Max) 12 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number OPA2727
Standard Package 75 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 650901-OPA2727AID
Ultra Librarian 3D Model Ultra Librarian OPA2727AID CAD Model

Description

The OPA2727AID is a high-precision, low-noise operational amplifier designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This operational amplifier (op-amp) is part of the OPAx727 series, which is renowned for its exceptional performance in a wide range of electronic applications.

Key Features

  • Low Noise Performance: The OPA2727AID boasts a low voltage noise density of 7.5 nV/√Hz at 1 kHz, which makes it an excellent choice for applications requiring high signal fidelity.
  • High Precision: With a low offset voltage of 150 µV and low drift over time and temperature, this op-amp ensures high precision in measurement and control systems.
  • Wide Bandwidth: It offers a wide bandwidth of 10 MHz, providing fast response times suitable for high-speed signal processing.
  • Rail-to-Rail Output: The OPA2727AID features rail-to-rail output swing, which allows for greater dynamic range especially when operating with low supply voltages.
  • Single or Dual Supply Operation: This device can operate from a single supply voltage of 2.7V to 5.5V or a dual supply of ±1.35V to ±2.75V, offering flexibility in various circuit designs.

Applications

The OPA2727AID is versatile and can be used in a multitude of applications, including:

  • Audio processing and high-fidelity audio preamplifiers
  • Test and measurement equipment
  • Active filters and signal conditioning
  • Data acquisition systems
  • Medical instrumentation
  • Professional microphones and mixing consoles

Package and Quality

This op-amp is available in an 8-pin SOIC package, which is suitable for surface-mount technology (SMT) and is compatible with standard PCB assembly processes. The OPA2727AID is also RoHS compliant and meets Texas Instruments' stringent quality standards, ensuring reliability and performance for critical applications.

Conclusion

Whether you're designing professional audio equipment, precision instrumentation, or any system that requires low-noise and high-precision signal amplification, the OPA2727AID from Texas Instruments is an excellent choice that promises to deliver top-notch performance and quality.

You May Also Be Interested in

Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess