EN
  • EN
  • DE

BTA16-700CRG

Part No BTA16-700CRG
Manufacturer STMicroelectronics
Catalog END - OF - LIFE
Description 16A TRIACS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1155240-BTA16-700CRG
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BTA16-700CRG CAD Model

Description

The BTA16-700CRG is a high-performance triac manufactured by STMicroelectronics, designed for AC power control applications. This triac is capable of handling current loads up to 16A and can withstand voltages up to 700V, making it a robust choice for managing medium to high power AC switching.

Key Features

  • Current Rating: The device can handle a continuous RMS on-state current of up to 16A, which is suitable for a wide range of applications.
  • Voltage Capability: With a non-repetitive peak off-state voltage (VDRM/VRRM) of 700V, the BTA16-700CRG can safely control appliances operating at higher voltages.
  • Gate Trigger Voltage: A low gate trigger voltage (VGT) ensures that the triac can be easily triggered with a minimal control current.
  • Snubberless Technology: This triac incorporates ST's snubberless technology, which enhances the device's robustness against false triggering and noise.
  • High Commutation: The BTA16-700CRG is designed for high commutation performance, making it ideal for applications with frequent on/off cycles.
  • Thermal Resistance: It has a low thermal resistance junction-to-case, ensuring efficient heat dissipation during operation.
  • Insulated Package: The device comes in an insulated tab TO-220AB package, providing electrical isolation from the mounting surface.

Applications

The versatility of the BTA16-700CRG allows it to be used in a variety of applications, including:

  • Motor control circuits
  • Lighting dimmer circuits
  • Heating regulation systems
  • AC phase control applications
  • Inductive load circuits

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability. The BTA16-700CRG is no exception, with its design and manufacturing processes conforming to the stringent standards set by the industry. This ensures that the triac provides consistent performance and a long operational life for the applications it serves.

Conclusion

The BTA16-700CRG from STMicroelectronics is a robust and reliable triac suitable for a wide range of AC power control applications. Its high current and voltage capabilities, combined with innovative features such as snubberless technology and high commutation performance, make it a top choice for designers looking to enhance the efficiency and reliability of their power control systems.

You May Also Be Interested in

Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
ELM-TECH
Complementary MOSFET
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0282 $60.8460
70+ $1.6644 $116.5080
110+ $1.6124 $177.3640
150+ $1.5604 $234.0600
195+ $1.5084 $294.1380
260+ $1.3525 $351.6500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,940 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess