EN
  • EN
  • DE

PZU12DB2/DG

Part No PZU12DB2/DG
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Win Source Part Number 181789-PZU12DB2/DG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PZU12DB2/DG CAD Model

Description

The NXP PZU12DB2/DG is a robust, precision Zener diode designed to provide a reliable voltage reference with a nominal voltage of 12V. This high-quality semiconductor device is a crucial component in a wide array of electronic circuits, offering voltage regulation and protection features. It is manufactured by NXP Semiconductors, a trusted leader in the industry known for its innovative and durable products.

Key Features

  • Stable Zener Voltage: The PZU12DB2/DG guarantees a stable Zener voltage of 12V, making it ideal for providing a reference voltage in various applications.
  • Low Leakage Current: This diode exhibits a low leakage current, which enhances its efficiency and reliability in operation.
  • High Power Dissipation: With its capability to dissipate high power, the PZU12DB2/DG can withstand transient overvoltage conditions, ensuring protection for sensitive electronic components.
  • Surface-Mount Package: The device comes in a surface-mount SOD-323 package, which is compact and suitable for high-density PCB designs.
  • Wide Operating Temperature Range: It operates effectively over a broad temperature range, making it versatile for use in various environments.

Applications

The PZU12DB2/DG is utilized in a variety of applications, including:

  • Voltage regulation modules
  • Power supply circuits
  • Overvoltage protection systems
  • Switching power supplies
  • Consumer electronics

Quality and Reliability

NXP's commitment to quality is reflected in the PZU12DB2/DG, which is built to meet stringent industry standards. The device's reliability is assured, making it a preferred choice for designers seeking long-term stability in their electronic designs.

Environmental Compliance

The PZU12DB2/DG adheres to environmental regulations, including RoHS compliance, ensuring that it meets global standards for environmental safety and sustainability.

In summary, the NXP PZU12DB2/DG Zener diode is a high-performance component that offers excellent voltage regulation capabilities, making it an essential part of power management solutions across various electronic applications.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess