The 74LV132N is a high-performance, low-voltage Schmitt-trigger quad 2-input NAND gate integrated circuit, designed and manufactured by NXP Semiconductors. This device is part of the 74LV family, which operates at a voltage range of 1.0V to 5.5V, making it particularly suitable for battery-operated applications and low-voltage systems. The 74LV132N is designed to have a high noise immunity and low power consumption, which are essential for modern electronic applications.
Key Features
- Logic Type: Quad 2-input NAND Schmitt trigger
- Operating Voltage: 1.0V to 5.5V
- High Noise Immunity: Ensures stable operation in noisy environments
- Low Power Dissipation: Ideal for power-sensitive applications
- Input Level: TTL compatible
- Output Current: -8 mA / +8 mA
- Package: DIP14 (Plastic Dual In-line Package)
- Temperature Range: -40°C to +125°C
Applications
The 74LV132N is versatile and can be used in a variety of applications, including:
- Wave and pulse shapers
- Astable multivibrators
- Logic circuits
- Signal processing
- Control systems
Quality and Reliability
NXP Semiconductors is known for its commitment to quality and reliability, and the 74LV132N is no exception. It is designed to meet the stringent requirements of the industrial and consumer markets. The device's robustness is ensured through rigorous testing and quality control processes, guaranteeing performance even under extreme conditions.
Environmental Compliance
The 74LV132N is compliant with RoHS (Restriction of Hazardous Substances) and is lead-free, demonstrating NXP's dedication to environmental sustainability. This commitment ensures that the product is suitable for use in a wide range of environmentally sensitive applications.
Ordering Information
To order or request samples of the 74LV132N, please visit the NXP Semiconductors official website or contact an authorized distributor. Ensure to reference the complete part number, including the package type, when placing an order.