EN
  • EN
  • DE

PZU18DB2/DG

Part No PZU18DB2/DG
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Win Source Part Number 181795-PZU18DB2/DG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PZU18DB2/DG CAD Model

Description

The NXP PZU18DB2/DG is a highly efficient, surface-mount Zener diode that offers excellent voltage regulation with a nominal Zener voltage of 18 volts. Designed for electronic enthusiasts and professionals alike, this diode is housed in a small SOD-323 package, making it ideal for high-density circuit boards where space is at a premium.

With its precise voltage control and fast switching speed, the PZU18DB2/DG is suitable for a variety of applications including voltage stabilization, voltage reference, and protection of sensitive electronics from overvoltage transients. Its ability to clamp transient voltages and dissipate high energy makes it an indispensable component in surge protection circuits.

This Zener diode is characterized by its low leakage current and low reverse current, ensuring minimal power loss and maximum efficiency in operation. It has a power dissipation of 310 mW, which allows it to handle moderate power levels in compact electronic assemblies. Additionally, the PZU18DB2/DG operates within a broad junction temperature range from -65°C to +150°C, providing reliable performance under extreme conditions.

The NXP PZU18DB2/DG is also known for its robustness and long-term reliability. It is designed to meet the stringent requirements of the industrial and automotive markets, withstanding rigorous thermal and electrical stresses. The device is compliant with the RoHS directive, making it an environmentally friendly choice for green electronics projects.

Installing the PZU18DB2/DG is straightforward due to its surface-mount design, which is compatible with standard pick-and-place equipment and reflow soldering techniques. This ensures a secure and reliable electrical connection in mass production or in hand-soldered prototypes.

In summary, the NXP PZU18DB2/DG Zener diode is a versatile and dependable component that provides precise voltage regulation and protection for a wide range of electronic applications. Its small footprint, high efficiency, and durability make it a smart choice for designers looking to optimize their circuit designs for performance and space constraints.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess