EN
  • EN
  • DE

HEF4072BP,652

Part No HEF4072BP,652
Manufacturer NXP / Nexperia
Catalog Logic - Gates and Inverters
Description IC GATE OR 2CH 4-INP 14-DIP / OR Gate 2-Element 4-IN CMOS 14-Pin PDIP Bulk
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series 4000B
Packaging Tube
Part Status Obsolete(EOL)
Logic Type OR Gate
Number of Circuits 2
Number of Inputs 4
Operating Supply Voltage 3 V ~ 15 V
Maximum Quiescent Current 4μA
Current - Output High, Low 3mA, 3mA
Logic Level - Low 1.5 V ~ 4 V
Logic Level - High 3.5 V ~ 11 V
Max Propagation Delay @ V, Max CL 55ns @ 15V, 50pF
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 14-DIP
Package 14-DIP (0.300", 7.62mm)
Win Source Part Number 775938-HEF4072BP,652
Popularity Medium
Supply and Demand Status Limited
Family Name HEF4072
Introduction Date January 01, 1995
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian HEF4072BP,652 CAD Model

Description

The HEF4072BP,652 is a high-quality integrated circuit produced by NXP Semiconductors, a leader in the electronics industry. This particular IC is a part of the HEF4000 family, which is renowned for its robustness and versatility in various digital applications. The HEF4072BP,652 is a dual 4-input OR gate that offers a perfect solution for applications requiring a logical OR function with multiple inputs.

Key Features

  • Logic Type: OR Gate
  • Number of Gates: 2
  • Number of Inputs per Gate: 4
  • Supply Voltage Range: 3V to 15V
  • Output Current: High-level output current of -0.4mA at VDD = 10V, VDS = 10V
  • Mounting Type: Through Hole
  • Package / Case: DIP-14 (0.300", 7.62mm)
  • Operating Temperature Range: -40°C to +85°C
  • Logic Case Style: DIP
  • No. of Pins: 14

Applications

The HEF4072BP,652 can be utilized in a wide array of electronic circuits. It is particularly suited for applications that require logical addition of multiple signals. This includes, but is not limited to, control systems, alarm systems, computer logic units, and various other digital systems that require a high level of logic integration.

Quality and Reliability

NXP Semiconductors ensures that all its products, including the HEF4072BP,652, meet the highest standards of quality and reliability. This IC is designed to withstand harsh conditions and provide consistent performance over its entire operating temperature range. With its through-hole mounting design, it is easy to install on printed circuit boards and is ideal for prototyping as well as production runs.

Environmental Compliance

The HEF4072BP,652 is compliant with various environmental standards, ensuring that it meets the requirements for lead-free and RoHS-compliant manufacturing processes. This commitment to environmental sustainability makes it suitable for use in a wide range of products worldwide.

You May Also Be Interested in

Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8293 $58.2930
25+ $4.7829 $119.5725
38+ $4.6339 $176.0882
52+ $4.4837 $233.1524
67+ $4.3347 $290.4249
90+ $3.8866 $349.7940
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess