EN
  • EN
  • DE

BTA12-800TWRG

Part No BTA12-800TWRG
Manufacturer STMicroelectronics
Catalog END - OF - LIFE
Description 12A TRIACS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1155224-BTA12-800TWRG
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BTA12-800TWRG CAD Model

Description

The BTA12-800TWRG is a high-performance triac from STMicroelectronics, designed to manage AC loads with a current of up to 12A. This semiconductor device is well-suited for a wide range of applications, including home appliances, office machines, and industrial equipment, where power control is essential.

Key Features

  • Current Rating: The device can handle continuous on-state currents up to 12A, making it suitable for moderate to high power applications.
  • Repetitive Peak Off-State Voltage: With a repetitive peak off-state voltage (VDRM/VRRM) of 800V, it can be used in applications with high voltage requirements.
  • Triac Type: Standard type, suitable for general purpose AC switching and can be used as an ON/OFF function in applications such as static relays, heating regulation, induction motor starting circuits, or for phase control operation in light dimmers and motor speed controllers.
  • Gate Trigger Voltage (Vgt): A low gate trigger voltage ensures easy triggering with microcontrollers and other low-power gate drive circuits.
  • Gate Trigger Current (Igt): The device has a specified gate trigger current that ensures reliable triggering while maintaining low power consumption.
  • Insulated Package: The BTA12-800TWRG comes in an insulated package which provides excellent isolation from the other components on the PCB.
  • Compliance: It is compliant with RoHS and adheres to international standards, ensuring a high level of reliability and environmental friendliness.

Applications

The versatility of the BTA12-800TWRG makes it ideal for a broad spectrum of AC power applications. It is commonly used in:

  • Lighting control (lamp dimmers, stage lighting)
  • Motor control (small motor starters, speed control)
  • Heating control (electric heaters, ovens)
  • Power control in general (power tools, kitchen appliances)

Overall, the BTA12-800TWRG from STMicroelectronics is a reliable and efficient solution for designers looking to control AC power in a variety of applications. Its robust design and compliance with international standards make it a go-to choice for engineers around the globe.

You May Also Be Interested in

Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Coilcraft
SMT Power Inductors
Lowest to $0.9298
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess