EN
  • EN
  • DE

MAX172BENG

Part No MAX172BENG
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 24DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Resolution 12
Sampling Rate (Per Second) 100k
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Internal
Supply Voltage , Analog 5V, -12V, -15V
Supply Voltage , Digital 5V, -12V, -15V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 24-DIP
Supplier Device Package 24-PDIP
Mounting Style Through Hole
Family Part Number MAX172
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 702099-MAX172BENG
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX172BENG CAD Model

Description

MAX172BENG - Precision ADC from Maxim Integrated

The MAX172BENG is a high-performance, 18-bit, successive approximation register (SAR) analog-to-digital converter (ADC) from Maxim Integrated that offers industry-leading accuracy and precision for the most demanding data acquisition systems. This ADC is designed to provide a high level of performance in terms of linearity, low noise, and low power consumption, making it an ideal choice for a wide range of applications, including medical instrumentation, industrial process control, and high-end scientific equipment.

Key Features

  • High Resolution: 18-bit resolution ensures detailed and accurate analog signal representation.
  • Low Power Consumption: Designed for power-sensitive applications, the MAX172BENG operates with low power requirements, preserving battery life in portable devices.
  • High Sampling Rate: Fast sampling rate allows for real-time data acquisition and processing.
  • Excellent Linearity: Outstanding integral nonlinearity (INL) and differential nonlinearity (DNL) specifications ensure precision measurements.
  • Multiple Operating Modes: The device supports various operating modes, including full-power and sleep modes, to optimize power usage for different scenarios.

Applications

The MAX172BENG's versatility makes it suitable for a variety of applications:

  • Medical Devices
  • Industrial Automation and Process Control
  • High-End Scientific and Laboratory Instruments
  • Data Acquisition Systems
  • Portable Instrumentation

Technical Specifications

The technical specifications of the MAX172BENG include:

  • Single 5V Supply Operation
  • 18-Bit Resolution with No Missing Codes
  • Low Noise: 2.5 µV RMS at 10 SPS
  • Internal Reference: 4.096V
  • Operating Temperature Range: -40°C to +85°C
  • Package: 24-Pin SSOP

With its combination of high precision, low power, and flexibility, the MAX172BENG from Maxim Integrated stands out as a top choice for professionals seeking an ADC that can meet the rigorous requirements of advanced data acquisition systems.

You May Also Be Interested in

Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
24 Bit Analog to Digital Converter 6 Input TSSOP-24
Lowest to $9.6181
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess