EN
  • EN
  • DE

MAX308EPE+

Part No MAX308EPE+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 8X1 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Number of Circuits 1
Max On Resistance 100 Ohm
Channel-to-Channel Matching (ΔRon) 1.5 Ohm
Single Supply Voltage (V+) 5 V to 30 V
Dual Supply Voltage(V±) ±5 V to 20 V
Max Switch Time (Ton,Toff) 150ns, 150ns
Charge Injection 2pC
Channel Capacitance(CS off, CD off) 3pF, 26pF
Max Leakage Current (IS off) 750pA
Crosstalk -92dB @ 100kHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-PDIP
Win Source Part Number 1067291-MAX308EPE+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX308EPE+ CAD Model

Description

Maxim Integrated MAX308EPE+ Precision Analog Multiplexer

The Maxim Integrated MAX308EPE+ is a high-performance, single-ended, 8-channel analog multiplexer with a strong emphasis on precision and reliability. Designed to operate in a wide range of applications, from data acquisition systems to process control, this device is a versatile solution for routing multiple analog signals to a single output. Its robust design ensures signal integrity and reduces system complexity, making it an ideal choice for designers looking to streamline their circuitry.

The MAX308EPE+ offers low on-resistance (100 ohms max) and low charge injection (10pC max), which minimizes signal distortion and ensures accurate signal transmission. This feature is particularly important for precision measurement systems where signal quality is paramount. Furthermore, the device has a low leakage current (2nA max at +25°C), which is critical for maintaining the integrity of the analog signal, especially in low-power and battery-operated systems.

This multiplexer operates with a single supply voltage ranging from +10.8V to +36V or dual supplies of ±4.5V to ±20V, providing flexibility for various system designs. Additionally, the MAX308EPE+ boasts fast switching times (transition time of 250ns max), allowing for quick signal selection and reducing latency in time-sensitive applications.

Encased in a 16-pin DIP (Dual In-line Package), the MAX308EPE+ is designed for easy integration into existing systems with its industry-standard footprint. It also features a digital input compatible with TTL and CMOS logic levels, which simplifies interfacing with microcontrollers and digital systems.

With its extended temperature range of -40°C to +85°C, the MAX308EPE+ is suitable for use in harsh environments, ensuring reliable performance across a broad spectrum of operating conditions. Whether used in industrial, medical, or communication systems, the Maxim Integrated MAX308EPE+ analog multiplexer stands out as a robust, precise, and flexible component for managing multiple analog inputs.

For engineers and designers looking for a reliable and high-quality solution for analog signal routing, the MAX308EPE+ from Maxim Integrated is an excellent choice that combines performance, versatility, and ease of use in a compact package.

You May Also Be Interested in

Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.2013 $72.4026
4+ $29.7036 $118.8144
6+ $28.7754 $172.6524
8+ $27.8472 $222.7776
10+ $26.9189 $269.1890
13+ $24.1342 $313.7446
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess