EN
  • EN
  • DE

BTA12-800B

Part No BTA12-800B
Manufacturer STMicroelectronics
Catalog END - OF - LIFE
Description 12A TRIACS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1155219-BTA12-800B
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BTA12-800B CAD Model

Description

Product Overview: BTA12-800B Triac from STMicroelectronics

The BTA12-800B is a high-performance triac designed and manufactured by STMicroelectronics, a global semiconductor leader. This triac is part of the standard series, offering a perfect blend of robust performance and reliability for general-purpose AC switching applications. With its 800V blocking voltage capability, it is well-suited for handling high surge voltages, making it an ideal choice for a wide range of applications such as motor control, lighting control, and thermal management.

Key Features

  • Blocking Voltage: The BTA12-800B has an impressive off-state voltage of up to 800V, providing a high level of voltage insulation and enhancing system reliability.
  • Current Rating: It boasts a robust on-state RMS current rating of 12A, which allows it to drive moderate to high power loads efficiently.
  • Gate Trigger Voltage: The gate trigger voltage (Vgt) is specified at a maximum of 1.3V, ensuring low gate drive power consumption.
  • Surge Current: It can handle surge non-repetitive on-state currents up to 120A, making it capable of withstanding high peak inrush currents typically found at turn-on.
  • Thermal Resistance: With a junction to case thermal resistance of 1.1°C/W, the BTA12-800B ensures efficient thermal management under full-load conditions.
  • Package: Packaged in a robust and compact TO-220AB package, it offers a practical solution for PCB mounting with adequate heat sinking.

Applications

The versatility of the BTA12-800B allows it to be used in a multitude of applications, including:

  • Home appliances such as washing machines and ovens
  • Lighting dimmer circuits
  • Motor speed controllers
  • Electric heater control
  • Solid-state relays
  • AC phase control applications

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The BTA12-800B triac is no exception, designed to meet stringent standards for performance, durability, and longevity. With its superior design and robust construction, this triac ensures consistent performance and reliability for both industrial and consumer applications.

You May Also Be Interested in

BRIGHT LED
Yellow Green Suitable for all SMT assembly methods.
Lowest to $0.0658
Rohm Semiconductor
LOW NOISE DUAL OPERATIONAL AMPLIFIERS
Lowest to $0.0970
Silicon Labs
25 MIPS, 8 kB Flash, 12-Bit ADC, 20-Pin Automotive MCU
Need more? Email Us
BCD Semiconductor Manufacturing Limited
3-TERMINAL 1A ADJUSTABLE VOLTAGE REGULATOR
Need more? Email Us
Intersil Corporation
TTL-Compatible, CMOS Analog Switches
Lowest to $21.8976
Apollo Electron Co., Ltd.
Standard Triac
Lowest to $0.5382
Shindengen
Schottky Rectifiers (SBD) (40V 30A)
Lowest to $3.6394
NXP / Nexperia
RF Manual 16th edition
Need more? Email Us
Harris Corporation
Operational Amplifiers
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess