EN
  • EN
  • DE

BTA08-600TW

Part No BTA08-600TW
Manufacturer STMicroelectronics
Catalog Triacs
Description Snubberless™, logic level and standard 8 A Triacs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1155193-BTA08-600TW
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BTA08-600TW CAD Model

Description

STMicroelectronics BTA08-600TW Triac

The BTA08-600TW is a high-performance triac developed by STMicroelectronics, a leading name in the semiconductor industry. This robust electronic component is designed to control AC loads for a wide range of applications, providing an efficient solution for AC switching and phase control operations in a compact package.

With a maximum repetitive peak off-state voltage (VDRM/VRRM) of 600V and a maximum RMS on-state current (IT(RMS)) of 8A, the BTA08-600TW is capable of handling moderate power applications with ease. Its high surge current capabilities ensure reliable performance even under demanding conditions, making it a preferred choice for industrial, home appliance, and automation systems.

The BTA08-600TW features a sensitive gate, which allows it to be triggered with microcontrollers and other low-power gate drive circuits. This sensitivity makes it an excellent choice for interfacing with logic-level devices, allowing for greater flexibility in control schemes and simplifying the design of control boards.

One of the standout features of the BTA08-600TW is its enhanced noise immunity, which is achieved through STMicroelectronics' Snubberless™ technology. This technology not only minimizes electromagnetic interference but also enhances the triac's dV/dt capabilities, enabling it to withstand high rates of voltage change without false triggering.

The package of the BTA08-600TW is designed to optimize heat dissipation, ensuring that the device operates within safe temperature limits even under high current conditions. This thermal efficiency contributes to the triac's reliability and longevity in the field.

Moreover, the BTA08-600TW is compliant with RoHS and halogen-free directives, reflecting STMicroelectronics' commitment to environmental sustainability. This compliance ensures that the product meets current regulations for electronic components and is suitable for use in markets with strict environmental standards.

In conclusion, the BTA08-600TW from STMicroelectronics is a versatile and reliable triac that offers excellent performance for controlling AC power. Its sensitive gate, high surge capability, and noise immunity make it an ideal choice for a variety of applications, from home appliances to industrial machinery.

You May Also Be Interested in

Littelfuse Inc.
TRIAC 600V 4A TO220
Need more? Email Us
Littelfuse Inc.
ALTNSTR 600V 25A 80-80-80 MA TO2 / TRIAC Alternistor - Snubberless 600 V 25 A Through Hole TO-220AB
Lowest to $2.8345
Littelfuse Inc.
TRIAC ALTERNISTOR 600V 12A TO220 / TRIAC Alternistor - Snubberless 600 V 12 A Through Hole TO-220 Non-Isolated Tab
Need more? Email Us
Semikron
Dual Thyristor module; Tcase 85 C=55 amps; 1200 Vs; Case SemiPACK 1
Lowest to $32.6415
WeEn Semiconductors
TRIAC 800V 16A TO220F
Need more? Email Us
Littelfuse Inc.
TRIAC 600V 4A TO220
Need more? Email Us
Littelfuse Inc.
TRIAC ALTERNISTOR 600V TO218X
Need more? Email Us
Semikron
SEMIPACK; Homogeneous Si Trench Module; 200V; 50A
Need more? Email Us
Littelfuse Inc.
TRIAC SENS GATE 400V 4A TO220
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5701 $59.8605
250+ $0.4679 $116.9750
385+ $0.4532 $174.4820
530+ $0.4386 $232.4580
685+ $0.4240 $290.4400
915+ $0.3801 $347.7915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess