EN
  • EN
  • DE

BLUENRG-MSQTR

Part No BLUENRG-MSQTR
Manufacturer STMicroelectronics
Catalog RF Transceiver ICs
Description Upgradable Bluetooth Low Energy network processor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer STMicroelectronics
Packaging Reel - TR
Type TxRx + MCU
RF Family/Standard Bluetooth
Protocol Bluetooth v4.1
Modulation GFSK
Frequency 2.4GHz
Data Rate (Maximum) 1Mbps
Power - Output 8dBm
Sensitivity -88dBm
Memory Size 64kB Flash, 12kB RAM
Serial Interfaces SPI
Operating Supply Voltage 1.7 V ~ 3.6 V
Current - Receiving 7.3mA ~ 14.5mA
Current - Transmitting 5.8mA ~ 28.8mA
Operating Temperature Range -40°C ~ 85°C
Package 32-VFQFN Exposed Pad
Win Source Part Number 1153880-BLUENRG-MSQTR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Family Name BlueNRG-MS
Introduction Date November 24, 2014
ECCN 5A992.c
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian BLUENRG-MSQTR CAD Model

Description

BLUENRG-MSQTR - A Cutting-Edge Bluetooth Low Energy Solution

The BLUENRG-MSQTR, by STMicroelectronics, is a powerful and highly integrated Bluetooth Low Energy (BLE) network processor, designed to provide a robust wireless solution for a wide range of applications. With its state-of-the-art features and capabilities, this chip is ideal for developers looking to incorporate BLE connectivity into their designs with minimal effort and maximum efficiency.

Key Features:

  • Low Power Consumption: The BLUENRG-MSQTR is optimized for low power operation, making it suitable for battery-powered applications, such as wearable devices, fitness trackers, and smart sensors.
  • Enhanced Connectivity: With support for Bluetooth 4.1 specifications, it ensures improved connectivity and compatibility with the latest BLE devices, offering a reliable communication link for your applications.
  • Compact Size: The small footprint of the BLUENRG-MSQTR allows it to be integrated into space-constrained designs without compromising performance, making it perfect for portable and miniature devices.
  • Integrated ARM Cortex-M0 Core: Featuring a built-in ARM Cortex-M0 core, this network processor can handle complex processing tasks with ease, providing the computational power needed for sophisticated BLE applications.

Applications:

The versatility of the BLUENRG-MSQTR makes it suitable for a diverse range of applications, including but not limited to:

  • Internet of Things (IoT) devices
  • Health and fitness wearables
  • Smart home automation
  • Proximity sensors
  • Interactive entertainment devices

Development Support:

STMicroelectronics provides extensive support for developers working with the BLUENRG-MSQTR, including a comprehensive software development kit (SDK), reference designs, and detailed documentation. This ensures a smooth development process from prototyping to production.

In conclusion, the BLUENRG-MSQTR from STMicroelectronics is an exceptional BLE network processor that combines low power consumption, advanced connectivity features, and a compact design, making it an excellent choice for developers looking to add BLE functionality to their products.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Infineon Technologies
WI-FI COMBO IOT
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 125BGA
Need more? Email Us
Analog Devices Inc.
IC RF TXRX ISM<1GHZ 48LFCSP
Need more? Email Us
Broadcom Limited
11AX 2X2 2.4/5/6 GHZ MAC/PHY/RAD
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU ISM<1GHZ 40QFN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4982 $54.9820
23+ $4.5113 $103.7599
35+ $4.3704 $152.9640
48+ $4.2294 $203.0112
62+ $4.0884 $253.4808
82+ $3.6655 $300.5710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,850 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess