EN
  • EN
  • DE

BLUENRG-355VT

Part No BLUENRG-355VT
Manufacturer STMicroelectronics
Catalog RF Transceiver ICs
Description PROGRAMMABLE BLUETOOTH LE 5.2 WI / IC RF TxRx + MCU Bluetooth Bluetooth v5.2 2.4GHz 49-XFBGA, WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr STMicroelectronics
Series BlueNRG
Package Tape & Reel
Product Status Active
Type TxRx + MCU
RF Family/Standard Bluetooth
Protocol Bluetooth v5.2
Modulation GFSK
Frequency 2.4GHz
Data Rate (Max) 2Mbps
Power - Output 8dBm
Sensitivity -104dBm
Memory Size 256kB Flash, 64kB RAM
Serial Interfaces I²C, I²S, JTAG, PCM, PWM, SPI, USART
GPIO 30
Voltage - Supply 1.7V ~ 3.6V
Current - Receiving 3.4mA
Current - Transmitting 4.3mA
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 49-XFBGA, WLCSP
Supplier Device Package 49-WLCSP (3.14x3.14)
Base Product Number BLUENRG
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.39.0001
Win Source Part Number 1373291-BLUENRG-355VT
Ultra Librarian 3D Model Ultra Librarian BLUENRG-355VT CAD Model

Description

Introducing the BLUENRG-355VT from STMicroelectronics

The BLUENRG-355VT is a cutting-edge, ultra-low-power wireless System-on-Chip (SoC) from the renowned semiconductor manufacturer, STMicroelectronics. This innovative product is designed to meet the demanding requirements of the latest Internet of Things (IoT) applications, particularly those requiring Bluetooth Low Energy (BLE) connectivity. It is a perfect choice for designers looking to create smart, connected devices with extended battery life and robust performance.

Key Features

  • Energy Efficiency: At the heart of the BLUENRG-355VT is its power-conscious design, ensuring that devices can operate for long durations on a single battery charge, making it ideal for wearable tech, wireless sensors, and other portable applications.
  • Bluetooth 5.0 Support: The SoC is compliant with the Bluetooth 5.0 standard, which provides enhanced data transfer rates, improved privacy, and extended range, offering a versatile solution for wireless communication.
  • ARM Cortex-M0 Core: Equipped with a powerful ARM Cortex-M0 core, the BLUENRG-355VT delivers efficient processing capabilities required for complex tasks and algorithms, while maintaining a low-energy footprint.
  • Integrated Balun: The inclusion of an integrated balun simplifies the circuit design and reduces the bill of materials, as it eliminates the need for external balun components.
  • Advanced Security Features: With a range of security features, including encryption and random number generation, the BLUENRG-355VT ensures secure data communication, which is essential for maintaining privacy and integrity in IoT ecosystems.

Applications

The versatility of the BLUENRG-355VT makes it suitable for a wide array of applications. It is particularly adept for use in:

  • Smart wearables and fitness devices
  • Home automation and smart lighting systems
  • Healthcare and medical monitoring equipment
  • Industrial sensors and controls
  • Proximity and location-based services

STMicroelectronics' BLUENRG-355VT is a testament to the company's commitment to providing advanced, energy-efficient solutions for the rapidly growing IoT market. With its robust feature set, developers and manufacturers can confidently create products that are not only smart and secure but also have the longevity required for successful IoT deployments.

You May Also Be Interested in

Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Nordic Semiconductors
IC RF TXRX BLE 48QFN
Lowest to $14.5523
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Silicon Labs
IC RF TXRX+MCU 48QFN
Lowest to $26.6172

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0613 $50.6130
25+ $4.1528 $103.8200
38+ $4.0231 $152.8778
52+ $3.8933 $202.4516
67+ $3.7635 $252.1545
89+ $3.3742 $300.3038
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess