The BD256-16 from STMicroelectronics is a high-performance bipolar PNP transistor designed for use in a wide range of electronic applications. This versatile component is well-suited for power switching circuits, amplification, and regulation tasks, offering robust performance with a focus on reliability and efficiency.
Key Features
- Transistor Type: The BD256-16 is a PNP (Positive-Negative-Positive) transistor, making it ideal for use in positive-ground configurations.
- Voltage Ratings: It is capable of withstanding collector-emitter voltages up to 80V, ensuring stability and reliability in high-voltage applications.
- Current Handling: This transistor can handle continuous collector currents up to 16A, making it suitable for high-power applications.
- Power Dissipation: With a power dissipation of 90W, the BD256-16 can manage significant energy without overheating, contributing to its longevity.
- High Gain Bandwidth Product: It features a high gain bandwidth product (fT) which enables efficient operation at higher frequencies.
Applications
The BD256-16 is commonly used in a variety of applications, including:
- Linear and switching industrial equipment
- Power regulators and converters
- Audio amplifiers
- Motor control systems
- Load drivers
Quality and Reliability
STMicroelectronics is renowned for its commitment to quality, and the BD256-16 is no exception. Manufactured to high standards, this transistor is designed for optimal performance and durability. It operates within a junction temperature range of -65°C to 150°C, ensuring reliable function across a broad spectrum of environmental conditions.
Environmental Compliance
The BD256-16 meets various environmental standards, reflecting STMicroelectronics' dedication to sustainability and eco-friendly practices. It complies with RoHS (Restriction of Hazardous Substances) regulations, ensuring that it is free from certain dangerous materials commonly used in the electronics industry.
Whether for professional or hobbyist projects, the BD256-16 offers a blend of power, efficiency, and reliability, making it a valuable component in any electronic developer's toolkit.