EN
  • EN
  • DE

BD140STROHS

Part No BD140STROHS
Manufacturer STMicroelectronics
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1048971-BD140STROHS
Categories OEM Parts(A-B)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BD140STROHS CAD Model

Description

The BD140STROHS from STMicroelectronics is a high-quality PNP transistor that is designed to meet various application requirements in the electronics industry. This component is part of STMicroelectronics' extensive range of bipolar junction transistors, known for their reliability and performance.

Featuring a robust design, the BD140STROHS offers excellent power handling capabilities with a maximum collector power dissipation of 12.5 Watts, ensuring it can handle significant power levels for a variety of circuit configurations. With a collector-base voltage (VCBO) of -80V and a collector-emitter voltage (VCEO) of -80V, this transistor can accommodate a wide range of operating conditions, making it suitable for high voltage applications.

The BD140STROHS transistor is characterized by a collector current of -1.5A, which allows it to drive moderate loads efficiently. This current handling capacity, combined with a high DC current gain (hFE) range, ensures that the transistor can amplify weak signals effectively, making it ideal for amplification purposes in audio devices, signal processing, and other electronic circuits that require precise control over current and voltage.

One of the key features of the BD140STROHS is its compliance with the RoHS (Restriction of Hazardous Substances) directive. This means that the transistor is manufactured without the use of hazardous materials such as lead, mercury, and cadmium, making it environmentally friendly and safe for use in all types of electronic products.

STMicroelectronics has designed the BD140STROHS with a TO-126 package, which is a compact and versatile package that allows for efficient heat dissipation and easy mounting on printed circuit boards (PCBs). The package's design also enables the transistor to be used in applications where space is a constraint, without compromising on performance.

In summary, the BD140STROHS PNP transistor is a testament to STMicroelectronics' commitment to providing high-quality, reliable components for the electronics industry. With its high power handling, wide voltage range, and RoHS compliance, this transistor is an excellent choice for designers and engineers looking to create efficient and sustainable electronic solutions.

You May Also Be Interested in

Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Murata Electronics North America
Need more? Email Us
Hewlett Packard
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Sony
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess