EN
  • EN
  • DE

L6565

Part No L6565
Manufacturer STMicroelectronics
Catalog PMIC - AC DC Converters, Offline Switchers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - ACDC Converters,Offline Switchers
Manufacturer STMicroelectronics
Win Source Part Number 292371-L6565
Popularity Low
Supply and Demand Status Limited
Application Field Used in Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian L6565 CAD Model

Description

STMicroelectronics L6565 - Enhanced Transition Mode PFC Controller

The L6565 is a highly integrated Power Factor Correction (PFC) controller produced by STMicroelectronics, specifically designed for applications that require an efficient power factor correction solution. This versatile controller operates in Transition Mode (TM), also known as Boundary Conduction Mode (BCM), which enables the design of power supplies with improved efficiency, reduced electromagnetic interference (EMI), and a compact form factor.

Key Features

  • Transition Mode (TM) Operation: The L6565 operates at the boundary between continuous and discontinuous conduction modes, optimizing efficiency and reducing switching losses.
  • Multi-Function Pin (MFP): This pin offers several functionalities including zero-current detection (ZCD), overvoltage protection (OVP), and the disabling of the PFC function, simplifying the design and reducing external component count.
  • Low (<1W) Standby Power Consumption: The device is optimized for low power consumption in standby mode, making it suitable for applications with strict energy-saving requirements.
  • Highly Accurate Adjustable Output Overvoltage Protection: The L6565 includes a precise overvoltage protection circuit to ensure the safety and reliability of the power supply.
  • Internal Start-Up Timer: An integrated start-up timer facilitates a reliable start-up sequence.
  • Source/Sink Output Stage: The totem-pole output stage is capable of driving a power MOSFET, ensuring robust power stage operation.

Applications

The L6565 is ideal for a wide range of applications where efficient power factor correction is required. It is commonly used in:

  • Switch Mode Power Supplies (SMPS)
  • Adapters for Notebooks
  • Flat Panel Displays and TVs
  • LED Lighting Systems
  • Electronic Ballasts for Fluorescent Lighting

Conclusion

With its combination of features and performance, the L6565 from STMicroelectronics represents a robust solution for designers looking to implement an efficient PFC stage in their power supply designs. Its transition mode operation and integrated features reduce complexity and enhance the overall efficiency of the application, making it a popular choice in the industry.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6609 $52.8720
185+ $0.5423 $100.3255
290+ $0.5254 $152.3660
395+ $0.5084 $200.8180
510+ $0.4915 $250.6650
685+ $0.4406 $301.8110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess