EN
  • EN
  • DE

ISP1504ABSFA

Part No ISP1504ABSFA
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (H - K)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
No 698554
Win Source Part Number 037650-ISP1504ABSFA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISP1504ABSFA CAD Model

Description

STMicroelectronics ISP1504ABSFA - High-Speed USB Transceiver

The ISP1504ABSFA is a cutting-edge high-speed Universal Serial Bus (USB) transceiver chip designed and manufactured by STMicroelectronics. This product is engineered to meet the rigorous demands of USB 2.0 applications, delivering fast and reliable communication for a wide range of electronic devices.

The ISP1504ABSFA is an essential component for any system requiring USB connectivity. It is fully compliant with the USB 2.0 specification and is capable of operating at data transfer speeds of up to 480 Mbps. This makes it suitable for high-speed data transfer tasks such as video streaming, data storage, and communication between devices.

This transceiver integrates features that ensure robust performance, including electrostatic discharge (ESD) protection circuitry, which safeguards the device against voltage spikes and static electricity. Additionally, its low-power consumption makes it an ideal choice for portable and battery-powered applications where power efficiency is paramount.

The ISP1504ABSFA offers versatile support for both host and peripheral modes, allowing it to function seamlessly in various USB configurations. It also includes a Serial Interface Engine (SIE) and a built-in oscillator, which simplifies the design and reduces external component requirements. The transceiver's small footprint comes in a compact HVQFN24 package, making it an excellent solution for space-constrained applications.

In terms of compatibility, the ISP1504ABSFA is designed to interface with a range of processors and controllers, providing designers with flexibility in system architecture. Its UTMI+ (USB 2.0 Transceiver Macrocell Interface Plus) compliance ensures smooth integration with other UTMI+ compatible devices.

Overall, the ISP1504ABSFA from STMicroelectronics is a robust, versatile, and power-efficient USB transceiver that is suitable for a variety of high-speed USB applications. Its combination of high performance, integration, and protection features makes it a top choice for designers looking to enhance their USB-based systems.

You May Also Be Interested in

Hynix Semiconductor
Lowest to $6.5696
Hynix Semiconductor
4 Gbit (512M x 8 bit) NAND Flash
Lowest to $9.2019
Hynix Semiconductor
MLC NAND Flash 3.3V 32G-bit 4G x 8 48-Pin TSOP
Lowest to $5.8208
Hynix Semiconductor
Lowest to $2.4209
FPE
Lowest to $0.8281
Hynix Semiconductor
Lowest to $26.1941
Hynix Semiconductor
Lowest to $4.8395
Hynix Semiconductor
Need more? Email Us
M-Tek
Lowest to $0.1576

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5645 $58.6935
8+ $16.0533 $128.4264
12+ $15.5521 $186.6252
16+ $15.0497 $240.7952
20+ $14.5484 $290.9680
27+ $13.0434 $352.1718
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess