Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40V
Current - Average Rectified (Io) 350mA (DC)
Voltage - Forward (Vf) (Max) @ If 750mV @ 200mA
Speed(Frequency) Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 25μA @ 40V
Capacitance @ Vr, F 30pF @ 0V, 1MHz
Mounting SMD (SMT)
Case / Package SOD-323
Operating Temperature - Junction -40°C to 150°C
Win Source Part Number 010968-BAT48JFILM
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BAT48JFILM CAD Model

Description

STMicroelectronics BAT48JFILM Schottky Diode

The BAT48JFILM is a high-performance Schottky diode from the reputable manufacturer STMicroelectronics. This diode is specifically designed to meet the needs of modern electronic applications where efficiency and reliability are paramount. With its fast switching capabilities and low forward voltage drop, the BAT48JFILM is an excellent choice for high-frequency inverters, DC-DC converters, and freewheeling diodes in various electronic circuits.

Key Features

  • Low Forward Voltage Drop: The BAT48JFILM boasts a low forward voltage drop, which enhances system efficiency by minimizing power loss during conduction.
  • Fast Switching Speed: This diode is capable of fast switching, making it suitable for high-speed switching applications, reducing losses and improving overall performance.
  • Surface-Mount Package: Enclosed in a compact DO-213AB package, the BAT48JFILM is designed for surface mounting, saving valuable board space and facilitating easier manufacturing processes.
  • High Reliability: With STMicroelectronics' commitment to quality, this diode offers high reliability and long operational life, ensuring consistent performance over time.
  • Continuous Reverse Voltage: It can withstand a continuous reverse voltage of up to 40V, providing a good margin for safety in most applications.
  • Low Leakage Current: The BAT48JFILM has a low leakage current, which is crucial for maintaining energy efficiency, particularly in battery-powered devices.

Applications

The BAT48JFILM is versatile and can be used in a wide range of applications. Some of the typical applications include:

  • Switching power supplies
  • Power management systems
  • Automotive applications
  • High-frequency rectification
  • Reverse polarity protection
  • Step-down converters

With its combination of low power loss, high efficiency, and fast switching, the BAT48JFILM from STMicroelectronics is an ideal choice for designers looking to optimize the performance and reliability of their electronic systems. Whether it's for industrial, automotive, or consumer electronics, this Schottky diode stands out as a component that can significantly enhance the functionality of a wide array of power-sensitive applications.

You May Also Be Interested in

Panjit
SOD-123FL, SKY
Need more? Email Us
ECAD model for MBR1020LL_R1_00001
Rohm Semiconductor
DIODE STANDARD 80V 100MAVMN2M
Lowest to $0.0540
ECAD model for 1SS400CMT2R
Toshiba Semiconductor and Storage
DIODE SCHOTTKY 30V 1A USFLAT
Lowest to $0.4581
ECAD model for CUS01(TE85L,Q,M)
Vishay
ULTRAFAST SOFT RECOVERY DIODE | DIODE GEN PURP 600V 60A TO247AC
Need more? Email Us
ECAD model for 60APU06
Vishay
DIODE SCHOTTKY 40V 1A MICROSMP
Lowest to $0.0479
ECAD model for MSS1P4HM3_A/H
IXYS
DIODE SCHOTTKY 100V 300A SOT227B
Lowest to $272.5595
ECAD model for DSA300I100NA
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323F
Lowest to $1.5249
ECAD model for PMEG4005EJF
ON Semiconductor
15 V, 1 A, LOW IR SCHOTTKY BARRI / Diode
Lowest to $1.1449
ECAD model for SBE808-TL-E
GOOD-ARK Electronics
RECTIFIER, SCHOTTKY, 5A, 40V, DO
Lowest to $0.1742
ECAD model for SK54A

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
380+ $0.1330 $50.5400
920+ $0.1091 $100.3720
1,420+ $0.1057 $150.0940
1,960+ $0.1023 $200.5080
2,530+ $0.0989 $250.2170
3,385+ $0.0887 $300.2495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,000 pieces
MOQ: 380 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention