EN
  • EN
  • DE

MBRD835L

Part No MBRD835L
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 35V 8A DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Diode Schottky 35 V 8A Surface Mount DPAK
Manufacturer ON Semiconductor
Series SWITCHMODE™
Package Tube
Part Status Obsolete
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Case / Package DPAK
Family Name MBRD835
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 75
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883186-MBRD835L
Ultra Librarian 3D Model Ultra Librarian MBRD835L CAD Model

Description

The MBRD835L from ON Semiconductor is a state-of-the-art Schottky barrier rectifier diode designed to provide efficient, low voltage drop power conversion for a wide range of electronic applications. This high-performance diode features a compact, surface-mount DPAK package, making it an ideal choice for space-constrained designs.

With a forward current rating of 8A and a low forward voltage drop, the MBRD835L ensures minimal power loss during operation, enhancing overall system efficiency. This characteristic is particularly valuable in high-frequency power supplies, DC-DC converters, and other power management circuits where efficiency is paramount.

The MBRD835L boasts a peak repetitive reverse voltage (Vrrm) of 35V, which provides a comfortable margin for most low voltage applications while ensuring reliability and stability. Its fast switching speed is another key advantage, enabling quick transitions and reduced switching losses, which is essential for high-speed circuitry and switch-mode power supplies.

ON Semiconductor has designed the MBRD835L with robustness in mind. It features a guard ring for enhanced ruggedness and long-term reliability. This makes the diode an excellent choice for automotive applications, industrial systems, and other environments where components are subjected to harsh conditions and stress.

The device also offers a low reverse leakage current, further contributing to its efficiency, especially in low power standby modes. Additionally, it is characterized for operation from -55°C to +150°C, covering a broad range of ambient temperatures, which is critical for applications subjected to extreme conditions.

As a product of ON Semiconductor, a leader in energy-efficient innovations, the MBRD835L diode is compliant with the RoHS directive, reflecting the company's commitment to environmental sustainability. Engineers and designers seeking a reliable, high-performance Schottky diode will find the MBRD835L to be an exceptional choice that meets the stringent requirements of modern electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3067 $50.6055
350+ $0.2873 $100.5550
545+ $0.2776 $151.2920
775+ $0.2582 $200.1050
1,010+ $0.2485 $250.9850
1,260+ $0.2388 $300.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess