Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Diode Schottky 30 V 1A Surface Mount SOD-123
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package SOD-123
Case / Package SOD-123
Family Name MBR130
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 10000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883129-MBR130T3
Ultra Librarian 3D Model Ultra Librarian MBR130T3 CAD Model

Description

ON Semiconductor MBR130T3 Schottky Barrier Rectifier

The MBR130T3 is a high-performance Schottky Barrier Rectifier designed by ON Semiconductor, renowned for its efficiency and reliability in various electronic applications. This rectifier is engineered to offer low forward voltage drop while providing superior switching performance and thermal stability. It is a popular choice among engineers and designers for its compact size and robustness, making it suitable for high-density circuit designs.

Key Features

  • Low Forward Voltage Drop: The MBR130T3 boasts a low forward voltage drop, which enhances system efficiency by reducing power losses during operation.
  • High Surge Capability: This device can handle high surge currents, ensuring reliability and longevity in applications that experience transient over-voltages.
  • Guard Ring for Enhanced Ruggedness and Long Term Reliability: The presence of a guard ring significantly improves the device's ruggedness, providing protection against voltage spikes and enhancing its overall reliability over time.
  • High Frequency Operation: With its fast switching capabilities, the MBR130T3 is ideal for high-frequency applications, contributing to reduced noise and improved performance in power supplies and other circuits.
  • Low Power Loss/High Efficiency: The rectifier is designed to minimize power loss, which translates to higher efficiency in electronic systems, making it an energy-saving solution for various applications.

Applications

The MBR130T3 is versatile and can be used in a wide range of applications, including:

  • Switching power supplies
  • Converters
  • Free-wheeling diodes
  • Reverse battery protection
  • DC-DC converters
  • Automotive applications

Package and Environmental Compliance

The MBR130T3 comes in a compact surface-mount package, which is ideal for automated assembly processes and space-constrained applications. The device is also compliant with environmental standards, including RoHS, which restricts the use of certain hazardous substances in electronic equipment.

In summary, the MBR130T3 from ON Semiconductor is a robust, efficient, and reliable choice for designers looking to incorporate a high-quality Schottky Barrier Rectifier into their electronic designs. Its combination of low power loss, high surge capability, and high frequency operation makes it a versatile component suitable for a multitude of electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323F
Lowest to $1.5249
ECAD model for PMEG4005EJF
GeneSiC Semiconductor
SCHOTTKY RECTIFIER | DIODE SCHOTTKY 35V 75A DO5
Need more? Email Us
ECAD model for MBR7535
Vishay
High-Voltage Trench MOS Barrier Schottky Rectifier Ultra Low VF = 0.446 V at IF = 5 A | DIODE SCHOTTKY 100V 20A TO262AA
Need more? Email Us
ECAD model for VI20100S-E3/4W
Taiwan Semiconductor
DIODE SCHOTTKY 40V 3A DO214AA
Lowest to $0.0397
ECAD model for SK34B
ON Semiconductor
DIODE SCHOTTKY 35V 8A DPAK
Lowest to $0.3435
ECAD model for MBRD835L
Sanken
DIODE GEN PURP 200V 1.5A SJP
Need more? Email Us
ECAD model for SJPX-F2
ON Semiconductor
DIODE SCHOTTKY 40V 3A DO201AD
Lowest to $0.5910
ECAD model for MBR340
ON Semiconductor
DIODE SCHOTTKY AUTO 5A 100V
Lowest to $1.3693
ECAD model for NBRD5H100T4G-VF01
Comchip Technology
DIODE SCHOTTKY 60V 5A DO214AC
Lowest to $0.5092
ECAD model for ACDBA560-HF

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
905+ $0.0555 $50.2275
1,925+ $0.0520 $100.1000
2,985+ $0.0503 $150.1455
4,275+ $0.0468 $200.0700
5,560+ $0.0450 $250.2000
6,945+ $0.0432 $300.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 57,590 pieces
MOQ: 905 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention