EN
  • EN
  • DE

TSX3704IDT

Part No TSX3704IDT
Manufacturer STMicroelectronics
Catalog Linear - Comparators
Description IC COMP VOLT CMOS QUAD 14SO / Micropower quad CMOS voltage comparators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Reel
Type CMOS
Number of Elements 4
Output Type Push-Pull
Voltage - Supply, Single/Dual (±) 2.7V ~ 16V, ±1.35V ~ 8V
Voltage - Input Offset (Maximum) 5mV
Current - Input Bias (Maximum) 10pA
Current - Quiescent (Maximum) 10μA
CMRR, PSRR (Typ) 90dB CMRR, 90dB PSRR
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 14-SOIC
Mounting Style SMD
Supplier Device Package 14-SO
Part Number Series TSX3704
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803444-TSX3704IDT
Ultra Librarian 3D Model Ultra Librarian TSX3704IDT CAD Model

Description

STMicroelectronics TSX3704IDT Microprocessor Supervisory Circuits

The TSX3704IDT from STMicroelectronics is a quintessential component designed for microprocessor supervisory functions, ensuring reliable operation and system stability in a wide array of applications. This integrated circuit is engineered to monitor the system voltage and other vital parameters, providing a crucial safety net for digital systems.

Key Features

  • Precision Voltage Monitoring: The TSX3704IDT is capable of precisely monitoring the system voltage, offering four different threshold options that cater to various system requirements.
  • Low Power Consumption: Designed for efficiency, it operates with a very low supply current, making it an ideal choice for power-sensitive applications.
  • Reset Time Delay: It includes an adjustable reset time delay, which provides designers with the flexibility to set the duration of the reset signal according to the system needs.
  • High Input Voltage Tolerance: The device can tolerate input voltages up to 16V, providing a wide operating range that enhances its versatility across different platforms.
  • Operating Temperature Range: The TSX3704IDT functions effectively across a broad temperature range, from -40°C to +125°C, ensuring consistent performance under varying environmental conditions.

Applications

The TSX3704IDT is well-suited for a diverse range of applications, including:

  • Automotive systems
  • Embedded systems
  • Microcontroller power supply monitoring
  • Portable and battery-powered devices
  • Industrial equipment

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the TSX3704IDT is no exception. It is manufactured to meet the highest standards, ensuring it delivers reliable performance for critical system monitoring tasks. With its robust design and comprehensive feature set, the TSX3704IDT is an essential component for designers looking to maintain system integrity and prevent data loss due to power anomalies.

For detailed specifications and application guidance, designers and engineers are encouraged to consult the TSX3704IDT datasheet available on the STMicroelectronics website.

You May Also Be Interested in

Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261
Texas Instruments
IC COMP TINY R-R CMOS 8-SOIC / Comparator General Purpose Open Drain 8-SOIC
Lowest to $1.0264
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8CERDIP
Lowest to $3.7006
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.0909
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us
ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
Lowest to $0.1061

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2509 $62.5450
115+ $1.0265 $118.0475
175+ $0.9944 $174.0200
245+ $0.9623 $235.7635
315+ $0.9302 $293.0130
420+ $0.8339 $350.2380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,099 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess