EN
  • EN
  • DE

B-F446E-96B01A

Part No B-F446E-96B01A
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Expansion Boards
Description SENSOR BOARD WITH STM32F446VET6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer STMicroelectronics
Platform 96Boards
Type Sensor
Function Multiple
Utilized IC / Part STM32F446
Contents Board
Win Source Part Number 766904-B-F446E-96B01A
Popularity Medium
Supply and Demand Status Limited
Family Name B-F446E-96B01A
Introduction Date December 21, 2015
ECCN 3A991.a.2
Country of Origin Taiwan
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian B-F446E-96B01A CAD Model

Description

The B-F446E-96B01A is a state-of-the-art development board from STMicroelectronics, designed to provide a flexible and powerful platform for the rapid prototyping and development of embedded systems. This board is based on the STM32F446RE microcontroller, which is part of the STM32F4 series - known for its high performance and rich set of features.

At the heart of the B-F446E-96B01A lies the STM32F446RE MCU, which boasts a high-performance ARM Cortex-M4 core with a floating-point unit (FPU) and a frequency of up to 180 MHz. The MCU's superior processing capabilities make it ideal for applications that require complex computations, real-time processing, and advanced control algorithms.

The development board is equipped with an extensive range of peripherals and connectivity options. It includes support for USB OTG, Ethernet, CAN, SDIO, and a multitude of serial communication interfaces. This makes the B-F446E-96B01A an excellent choice for projects that require networking capabilities or the integration of various sensors and external modules.

The onboard memory resources are generous, with 512 KB of flash memory and 128 KB of SRAM. These resources provide ample space for application code and data storage, ensuring smooth operation even in complex applications. Additionally, the board's design allows for easy expansion, thanks to its Arduino Uno V3 connectivity and ST morpho headers, which open up a world of possibilities for additional shields and modules.

The B-F446E-96B01A is not only hardware-rich but also supported by a comprehensive software ecosystem. STMicroelectronics provides a wide array of software tools, including the STM32CubeMX initialization code generator, the STM32CubeIDE integrated development environment, and the extensive STM32Cube library. These tools greatly simplify development, from initial setup to debugging and performance optimization.

Whether you're working on a high-speed communications device, an advanced control system, or an innovative IoT solution, the B-F446E-96B01A development board offers the performance, flexibility, and support needed to bring your projects to fruition efficiently and effectively.

You May Also Be Interested in

Adafruit Industries LLC
DS3231 PRECISION RTC FEATHERWING
Need more? Email Us
MikroElektronika
ALTITUDE CLICK
Need more? Email Us
MikroElektronika
SRAM CLICK
Need more? Email Us
Analog Devices Inc.
PMOD BOARD LED CURRENT DRIVER
Need more? Email Us
Adafruit Industries LLC
H3LIS331 ULTRA HIGH RANGE TRIPLE
Need more? Email Us
Samsung
Need more? Email Us
Samtec Inc.
VITA57.4 FMC+ HSPC LOOPBACK CARD
Need more? Email Us
Analog Devices Inc.
SHIELD BOARD TOXIC GAS DETECTOR
Need more? Email Us
Analog Devices Inc.
PMOD BOARD TOXIC GAS DETECTOR
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess