EN
  • EN
  • DE
  • IT

74LVC4245ABQ

Part No 74LVC4245ABQ
Manufacturer NXP / Nexperia
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815972-74LVC4245ABQ
Ultra Librarian 3D Model Ultra Librarian 74LVC4245ABQ CAD Model

Description

Product Overview: 74LVC4245ABQ from NXP Semiconductors

The 74LVC4245ABQ is a versatile octal transceiver integrated circuit designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This high-performance chip is part of the LVC family, which is known for its low-voltage operation and compatibility with 3.3V systems. The 74LVC4245ABQ is specifically crafted to facilitate bidirectional level shifting and data transmission between two different voltage domains, making it an ideal choice for interfacing between 3.3V and 5V logic levels.

At the heart of the 74LVC4245ABQ lies its dual-supply voltage capability, which allows the transceiver to translate signals between the two voltage domains seamlessly. The device features eight bidirectional data lines and supports both 3-state outputs and directional control inputs, which provide designers with the flexibility to configure the direction of data flow as either input or output, depending on the system requirements.

One of the key attributes of the 74LVC4245ABQ is its high-speed performance. The device is capable of operating at frequencies up to 50 MHz, ensuring rapid data transfer and minimal propagation delay. This makes it well-suited for high-speed interfacing applications, such as those found in telecommunications, computing, and advanced consumer electronics.

Moreover, the 74LVC4245ABQ is designed with the modern needs of power efficiency in mind. It boasts a low power consumption profile, which is critical for battery-powered and energy-sensitive applications. The device also features a wide operating temperature range, ensuring reliable operation across various environmental conditions.

The 74LVC4245ABQ comes in a compact DHVQFN24 package, which is ideal for space-constrained applications. Its small footprint, combined with the level-shifting capabilities and high-speed performance, makes it a highly sought-after solution for system designers looking to bridge different logic levels without sacrificing board space or power efficiency.

Overall, the 74LVC4245ABQ from NXP Semiconductors is a robust and reliable choice for system designers who require a high-performance, low-power, and space-efficient level translation solution for their mixed-voltage digital logic interfaces.

You May Also Be Interested in

Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Phoenix Contact
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0069 $50.3450
125+ $0.8262 $103.2750
190+ $0.8004 $152.0760
260+ $0.7746 $201.3960
335+ $0.7488 $250.8480
450+ $0.6713 $302.0850
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess